EN
  • EN
  • DE

MP1226

Part No MP1226
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 238546-MP1226
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MP1226 CAD Model

Description

The MP1226 from Texas Instruments is a highly versatile and efficient product that serves as an integral component in various electronic devices.

The MP1226 is a microprocessor that stands out due to its advanced features and high-speed operations. This microprocessor is designed to handle multiple tasks simultaneously, ensuring optimal performance of the device it is integrated into. The MP1226 is built on a robust architecture that allows it to process and execute commands swiftly and accurately. This feature makes it ideal for use in devices that require high-speed processing and precision. One of the key features of the MP1226 is its power efficiency. This microprocessor from Texas Instruments is designed to consume less power, which contributes to the overall energy efficiency of the device it is used in. This not only helps in reducing energy consumption but also aids in enhancing the lifespan of the device. The MP1226 also comes with a large cache memory, which allows for faster data access and improved performance. This feature is particularly beneficial in devices that require high-speed data processing and retrieval. The large cache memory of the MP1226 ensures that data can be accessed and processed swiftly, thereby improving the overall speed and efficiency of the device. Another notable feature of the MP1226 is its compatibility with various types of devices. This microprocessor can be integrated into a wide range of electronic devices, including computers, smartphones, tablets, and other high-end gadgets. This versatility makes the MP1226 a highly sought-after product in the electronics market. In terms of durability, the MP1226 is designed to withstand harsh conditions and deliver consistent performance. This makes it a reliable choice for devices that are used in challenging environments. In conclusion, the Texas Instruments MP1226 is a high-performance microprocessor that offers a blend of speed, efficiency, and versatility. Its advanced features and robust design make it a valuable component in a wide range of electronic devices. Whether you are a professional looking for a reliable microprocessor for your devices or an enthusiast interested in high-speed processing, the MP1226 is a product worth considering.

You May Also Be Interested in

EliteMT
Lowest to $3.4246
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Shindengen
Lowest to $0.2021
STMicroelectronics
Need more? Email Us
Omron
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $1.0845
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess