EN
  • EN
  • DE

MSA00300PWR

Part No MSA00300PWR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1382959-MSA00300PWR
Ultra Librarian 3D Model Ultra Librarian MSA00300PWR CAD Model

Description

The Texas Instruments MSA00300PWR is a state-of-the-art integrated circuit designed for a wide array of applications requiring efficient power management. This versatile chip is an essential component for designers looking to optimize power consumption and enhance the performance of their electronic devices.

Key Features

  • High Efficiency: The MSA00300PWR boasts a high conversion efficiency, which is crucial for prolonging battery life in portable devices and reducing heat dissipation in high-power applications.
  • Compact Design: With its small footprint, this power management IC (PMIC) is ideal for space-constrained applications, allowing for more compact and sleek device designs.
  • Versatility: This product is designed to be adaptable, catering to a diverse range of voltage and current requirements, making it suitable for a variety of electronic systems.
  • Robust Protection Features: The MSA00300PWR is equipped with multiple protection features including over-current, over-voltage, under-voltage, and thermal shutdown to ensure the longevity and reliability of the end application.
  • Easy Integration: Texas Instruments provides comprehensive support for integration, including detailed datasheets, application notes, and design resources to facilitate a smooth design-in process.

Applications

The MSA00300PWR is suitable for a broad spectrum of applications, such as:

  • Consumer Electronics: Smartphones, Tablets, Wearables
  • Industrial Equipment: Automation Controllers, IoT Devices
  • Medical Devices: Portable Medical Instruments, Monitors
  • Automotive Systems: Infotainment, Advanced Driver-Assistance Systems (ADAS)
  • Telecommunications: Network Routers, Switches, Base Stations

Technical Specifications

Parameter Value
Input Voltage Range Specific to model
Output Voltage Range Specific to model
Output Current Specific to model
Package Type PWR (Specific to Texas Instruments packaging)
Operating Temperature Specific to model

For detailed technical specifications, please refer to the official Texas Instruments datasheet for the MSA00300PWR product.

You May Also Be Interested in

Others
Lowest to $0.0520
Others
Lowest to $79.8232
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.2657
Others
Need more? Email Us
Others
Lowest to $10.5937
Others
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.0515 $53.0515
3+ $43.5295 $130.5885
4+ $42.1692 $168.6768
5+ $40.8089 $204.0445
7+ $39.4486 $276.1402
9+ $35.3677 $318.3093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess