EN
  • EN
  • DE

MSC1200Y3

Part No MSC1200Y3
Manufacturer Texas Instruments
Description Precision Analog-to-Digital Converter (ADC) and Digital-to-Analog Converter (DAC) with 8051 Microcontroller and Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227091-MSC1200Y3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSC1200Y3 CAD Model

Description

Product Overview: MSC1200Y3 from Texas Instruments

The MSC1200Y3 is a precision, mixed-signal microcontroller from Texas Instruments, designed to provide a comprehensive solution for data acquisition and control applications. This versatile product integrates a high-resolution delta-sigma analog-to-digital converter (ADC) with a powerful microcontroller unit (MCU), making it ideal for a wide range of industrial, medical, and instrumentation applications.

Key Features

  • High-Precision ADC: The MSC1200Y3 boasts a 24-bit delta-sigma ADC with a programmable data rate, offering excellent noise performance and high accuracy for precise measurements.
  • Integrated MCU: Equipped with a 8051-compatible microcontroller core, this device provides flexible control capabilities and easy integration with existing systems.
  • On-Chip Memory: It includes 8KB of flash memory for program storage and 256 bytes of RAM for data processing, ensuring sufficient space for complex algorithms and applications.
  • Digital Interface: The product features a serial peripheral interface (SPI) and a two-wire interface (TWI) for communication with other digital devices, enhancing system connectivity.
  • Analog Inputs: With multiple differential and single-ended inputs, the MSC1200Y3 can interface with various sensors and transducers directly.
  • Power Management: It offers a range of power-saving modes, including idle and power-down options, to optimize power consumption for battery-powered devices.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliability in harsh environments.

Applications

The MSC1200Y3 is suitable for a variety of applications that require high-precision data acquisition, such as:

  • Portable instrumentation
  • Industrial control systems
  • Medical monitoring devices
  • Smart sensors and transducers
  • Process control and automation

Conclusion

With its integrated high-resolution ADC, powerful MCU, and robust feature set, the MSC1200Y3 from Texas Instruments represents a sophisticated solution for designers looking to enhance their data acquisition systems with precision, efficiency, and reliability.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2203 $60.4406
5+ $24.7961 $123.9805
7+ $24.0212 $168.1484
9+ $23.2464 $209.2176
12+ $22.4715 $269.6580
15+ $20.1469 $302.2035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess