EN
  • EN
  • DE

CD4010BM96

Part No CD4010BM96
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 18V 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 3mA, 36mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4010
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576867-CD4010BM96
Ultra Librarian 3D Model Ultra Librarian CD4010BM96 CAD Model

Description

Product Overview: Texas Instruments CD4010BM96

The Texas Instruments CD4010BM96 is a highly versatile and reliable hex non-inverting buffer/converter integrated circuit, designed to meet a wide range of digital applications. This IC belongs to the CD4000 series of CMOS logic integrated circuits, which are renowned for their low power consumption and high noise immunity.

Key Features

  • Logic Type: Hex Non-Inverting Buffer/Converter
  • Supply Voltage Range: 3 V to 18 V
  • Operating Temperature: -55°C to +125°C
  • Package: SOIC-16
  • Mounting Type: Surface Mount
  • Logic Family: CD4000
  • Logic Series: 4000B
  • Propagation Delay Time: 50ns at 10V
  • Number of Circuits: 6

The CD4010BM96 is designed with the flexibility to operate as a non-inverting buffer or a logic level converter, capable of converting CD4000B series logic level voltages to other logic level voltages. It is also suitable for driving two separate lines from a single output.

Applications

This integrated circuit is commonly used in a variety of digital applications, including:

  • Logic level conversion for interfacing different voltage levels
  • Buffering for driving long lines or high capacitive loads
  • Memory address drivers
  • Bus-oriented systems

With its broad supply voltage range, the CD4010BM96 ensures compatibility with a range of digital systems, from TTL to high-voltage CMOS levels. This makes it an excellent choice for mixed-voltage environments and systems that require a robust interface between different logic families.

The CD4010BM96 comes in a compact SOIC-16 package, offering a space-saving solution for PCB designs. Its surface-mount configuration facilitates efficient assembly processes, making it suitable for high-volume production.

Overall, the CD4010BM96 from Texas Instruments is a reliable and practical choice for designers looking to implement buffering or level conversion with minimal power consumption and high noise immunity in their digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5830 $52.4700
210+ $0.4784 $100.4640
325+ $0.4635 $150.6375
450+ $0.4485 $201.8250
580+ $0.4336 $251.4880
775+ $0.3887 $301.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess