EN
  • EN
  • DE

MSC1212Y4PAGR

Part No MSC1212Y4PAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Precision Analog-to-Digital Converter (ADC) and Digital-to-Analog Converters (DACs) with 8051 Microcontroller and Flash Memory
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Sampling Rate 1k
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1227106-MSC1212Y4PAGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSC1212
Introduction Date June 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MSC1212Y4PAGR CAD Model

Description

Introducing the MSC1212Y4PAGR from Texas Instruments

The MSC1212Y4PAGR is a highly integrated, mixed-signal microcontroller designed by Texas Instruments, renowned for its precision and performance in demanding applications. This product is an optimal solution for a wide range of data acquisition systems, particularly in the fields of industrial control, medical instrumentation, and scientific analysis where accuracy and reliability are paramount.

Key Features

  • Precision Analog Components: The device includes a 24-bit delta-sigma analog-to-digital converter (ADC) with a differential input and an internal programmable gain amplifier (PGA). This enables the MSC1212Y4PAGR to achieve high-resolution measurements, making it ideal for sensor interfacing and signal processing tasks.
  • On-Chip Memory: It comes equipped with 4KB of RAM and 32KB of ROM, providing ample space for complex algorithms and data storage without the need for external memory components. This helps in reducing system complexity and cost.
  • Flexible Digital Interface: The microcontroller offers a versatile digital interface, including a Serial Peripheral Interface (SPI) and an Inter-Integrated Circuit (I²C) bus, facilitating easy communication with other microcontrollers, sensors, and peripheral devices.
  • Programmability: With an on-chip digital signal processor (DSP), the MSC1212Y4PAGR allows for extensive programmability and customization, enabling users to tailor the device to specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this product operates with low power consumption, making it suitable for portable and battery-powered applications.
  • Temperature Range: The device is specified for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

The MSC1212Y4PAGR's robust feature set makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial process control and automation
  • Precision instrumentation and measurement systems
  • Medical monitoring and diagnostic equipment
  • Scientific research equipment

With its integration of analog and digital components, the MSC1212Y4PAGR from Texas Instruments stands out as a versatile microcontroller that can enhance the performance and efficiency of sophisticated data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.7018 $80.7018
2+ $66.2169 $132.4338
3+ $64.1476 $192.4428
4+ $62.0784 $248.3136
5+ $60.0091 $300.0455
6+ $53.8013 $322.8078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess