EN
  • EN
  • DE

JMB353-LGAA1A

Part No JMB353-LGAA1A
Manufacturer JMicron
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JMicron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826479-JMB353-LGAA1A
Ultra Librarian 3D Model Ultra Librarian JMB353-LGAA1A CAD Model

Description

The JMicron JMB353-LGAA1A is a combo SATA II and USB 2.0 host controller, similar to the JMB353-LGAA1. It provides both SATA II (Serial ATA) and USB 2.0 interfaces, enabling devices using either interface to connect to a computer system. It connects to the host system via PCI Express.

Applications

  • Desktop Motherboards: Integration onto motherboards to provide SATA and USB connectivity.
  • Laptop Computers: Adding SATA and USB ports (less common in modern laptops).
  • Add-in Cards: Development of expansion cards for adding SATA and USB capabilities.
  • Embedded Systems: Providing SATA and USB interfaces for embedded applications requiring storage and peripheral connectivity.
  • External Enclosures: Creation of external storage solutions that offer both SATA and USB connections.

Features

  • SATA II Support: Data transfer rates up to 3.0 Gbps.
  • USB 2.0 Support: USB 2.0 connectivity with transfer rates up to 480 Mbps.
  • PCI Express Interface: Connects to the host system via a PCI Express interface.
  • Two SATA Ports: Typically features two SATA ports for storage device connections.
  • Integrated Controller: Combines SATA and USB functions in a single chip.

Benefits

  • Versatile Connectivity: Supports both SATA and USB interfaces, offering a flexible range of connection options.
  • High-Speed Data Transfer: Facilitates fast data transfer for both SATA and USB devices.
  • Simplified System Design: Reduces component count by integrating both SATA and USB functionality within a single chip.
  • Cost-Effective: Provides a cost-efficient solution for adding SATA and USB ports to systems.
  • Wide Compatibility: Designed to be compatible with a broad range of SATA and USB devices.

Additional Details

The JMB353-LGAA1A is often employed where SATA and USB connectivity are both necessary. It typically supports SATA hot-plugging. The JMicron datasheet contains detailed specifications, including power consumption and operating temperature ranges. The 'A' suffix may indicate a minor revision or improvement over the JMB353-LGAA1.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess