EN
  • EN
  • DE

MSP430F2131TPWR

Part No MSP430F2131TPWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 20TSSOP  /  MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tape & Reel
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters Slope A/D
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 430F2131
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-20763-2,296-20763-1,-296-20763-1-ND,296-20763-6,2156-MSP430F2131TPWR,-296-20763-1,TEXTISMSP430F2131TPWR,-MSP430F2131TPWR-NDR
Standard Package 2,000
Win Source Part Number 1080646-MSP430F2131TPWR
Ultra Librarian 3D Model Ultra Librarian MSP430F2131TPWR CAD Model

Description

The MSP430F2131TPWR is a powerful microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments (TI). This device is part of TI's MSP430 family, which is famous for its ultra-low power consumption and robust performance in a wide array of electronic applications. The MSP430F2131TPWR is particularly suitable for battery-powered devices and energy-sensitive applications due to its efficient power management and small footprint.

Key Features

  • CPU: 16-bit RISC architecture, providing a balanced trade-off between power efficiency and processing capability.
  • Memory: Comes with 2KB of Flash memory and 128B of RAM, enabling efficient program and data storage for small to medium complexity tasks.
  • Digital Peripherals: Includes versatile digital peripherals such as I/O ports and a serial communication module that supports SPI, I2C, and UART protocols, offering excellent connectivity options.
  • Analog Peripherals: Features a 10-bit analog-to-digital converter (ADC) with multiple channels, allowing for precise sensing and monitoring of analog signals.
  • Supply Voltage: Operates at a supply voltage range of 1.8V to 3.6V, which is ideal for portable and low-power devices.
  • Package: Available in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, ensuring a compact design for space-constrained applications.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to 85°C, making it robust for harsh environments.

Applications

The MSP430F2131TPWR is versatile and can be used in various applications, including but not limited to:

  • Portable and wearable devices
  • Sensor systems
  • Energy management systems
  • Medical monitoring devices
  • Automation and control systems

With its integration of powerful features in a low-power design, the MSP430F2131TPWR is a top choice for designers looking to create efficient and reliable products in the field of embedded systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess