EN
  • EN
  • DE

MSP430F2274IRHA

Part No MSP430F2274IRHA
Manufacturer Texas Instruments
Description MCU 16-bit MSP430 RISC 32KB Flash 2.5V/3.3V 40-Pin VQFN EP / MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227360-MSP430F2274IRHA
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MSP430F2274
Introduction Date July 01, 2006
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MSP430F2274IRHA CAD Model

Description

The MSP430F2274IRHA microcontroller is a highly integrated, low-power, mixed-signal MCU from Texas Instruments, designed for a multitude of embedded applications. This device is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile peripherals. The MSP430F2274IRHA is an ideal choice for professional-grade projects that require a balance of performance and power conservation.

Key Features

  • Low Power Consumption: The MSP430 core is optimized for low-power operation, featuring multiple power-saving modes that significantly reduce power usage during idle times.
  • Processing Core: At the heart of the MSP430F2274IRHA is a 16-bit RISC CPU, offering a robust instruction set and fast processing capabilities to handle complex tasks efficiently.
  • Memory: This microcontroller comes with 32KB of flash memory and 1KB of RAM, providing ample space for code and data storage for most control applications.
  • Digital and Analog Peripherals: It includes a range of peripherals such as digital I/O ports, timers, a 10-bit analog-to-digital converter (ADC), and a digital-to-analog converter (DAC), which facilitate the interfacing with sensors, actuators, and other electronic components.
  • Serial Communication: Built-in support for SPI, I2C, and UART protocols allow for easy communication with other microcontrollers, computers, and various digital devices.
  • Package: The MSP430F2274IRHA is available in a 40-pin QFN package, making it suitable for space-constrained applications.

Applications

The MSP430F2274IRHA is a versatile MCU that can be used in a wide range of applications, including but not limited to:

  • Industrial control systems
  • Smart metering
  • Portable medical devices
  • Home automation
  • Low-power sensor networks

With its robust feature set and low-power operation, the MSP430F2274IRHA from Texas Instruments is an excellent choice for developers looking to create efficient and reliable embedded systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0567 $50.2835
13+ $8.2517 $107.2721
19+ $7.9938 $151.8822
26+ $7.7360 $201.1360
34+ $7.4781 $254.2554
45+ $6.7045 $301.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess