EN
  • EN
  • DE

MSP430F248TRGC

Part No MSP430F248TRGC
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227388-MSP430F248TRGC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430F248TRGC CAD Model

Description

The MSP430F248TRGC is a highly integrated microcontroller from Texas Instruments, designed for low-power and high-performance applications. It is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features. This makes it an ideal choice for battery-powered and portable devices across various industries, including consumer electronics, industrial automation, and sensor systems.

Key Features:

  • 16-bit RISC Architecture: The MSP430 core employs a 16-bit Reduced Instruction Set Computing (RISC) architecture that enables fast and efficient processing, making it suitable for applications requiring quick data handling and control tasks.
  • Integrated Memory: This microcontroller comes with 48KB of Flash memory and 2KB of RAM, providing ample space for complex programs and data buffering without the need for external memory components.
  • Digital and Analog Peripherals: It includes a variety of peripherals such as three-channel internal DMA, a 12-bit analog-to-digital converter (ADC), two universal serial communication interfaces (USART), and a synchronous serial interface, enhancing its capability to handle multiple tasks simultaneously.
  • Low Power Consumption: The MSP430F248TRGC is designed with Texas Instruments' unique low-power modes, allowing the device to conserve power when not in full operation. This is critical for extending battery life in portable applications.
  • Flexible Clock System: A flexible clock system supports multiple clock sources, including a crystal oscillator, resonator, external clock, or a digitally controlled oscillator (DCO), allowing for precise timing and reduced external component count.
  • Wide Operating Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

Applications:

The MSP430F248TRGC microcontroller is well-suited for a variety of applications, such as:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Wireless sensor networks
  • Home automation and security systems
  • Industrial control systems

Overall, the MSP430F248TRGC from Texas Instruments is a powerful and efficient solution for designers looking to optimize their products with a microcontroller that offers a rich set of features and outstanding power management capabilities.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,894 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess