EN
  • EN
  • DE

MSP430F435

Part No MSP430F435
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227422-MSP430F435
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F435 CAD Model

Description

The MSP430F435 is a highly versatile and efficient 16-bit RISC microcontroller from Texas Instruments, well-suited for a wide range of low-power and high-performance applications. This microcontroller is a part of the MSP430 family that is renowned for its exceptional power-saving capabilities and robust integrated features.

Key Features

  • Low Power Consumption: The MSP430F435 operates with a typical standby current of only 1.1 µA and an active mode current of 280 µA at 1 MHz, 2.2V, making it ideal for battery-powered and portable devices.
  • Flexible Clock System: It supports multiple clock sources, including a 32-kHz crystal oscillator for the real-time clock and a digitally controlled oscillator (DCO) that allows for the device to wake up from low-power modes to active mode in less than 6 µs.
  • Integrated Peripherals: This microcontroller boasts a variety of on-chip peripherals, such as a 12-bit analog-to-digital converter (ADC), dual 12-bit digital-to-analog converters (DACs), multiple timers, and a USART module supporting multiple communication protocols.
  • Memory: It comes with 16KB + 256B Flash memory and 512B RAM, providing ample space for complex programs and data buffering.
  • Scalable: The MSP430F435 is compatible with other MSP430 family devices, allowing for easy scaling and migration of applications across different performance points.

Applications

The MSP430F435 is designed for application scenarios requiring a mix of low power consumption and high performance. It is commonly used in:

  • Portable medical devices
  • Smart metering systems
  • Industrial control systems
  • Handheld devices
  • Low-power sensor networks

Development Support

Texas Instruments provides comprehensive development support for the MSP430F435, including development kits, reference designs, software libraries, and a robust community forum. Engineers can take advantage of the TI ecosystem to accelerate the design and development process, bringing products to market faster.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess