EN
  • EN
  • DE

MSP430F5131IDAR

Part No MSP430F5131IDAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 38TSSOP / MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 29
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-TSSOP
Base Product Number MSP430F5131
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -296-29342-1-ND,-296-29342-1,-MSP430F5131IDAR-NDR,296-29342-6,296-29342-1,296-29342-2
Standard Package 2,000
Win Source Part Number 1322186-MSP430F5131IDAR
Ultra Librarian 3D Model Ultra Librarian MSP430F5131IDAR CAD Model

Description

The MSP430F5131IDAR is a powerful microcontroller unit (MCU) from Texas Instruments (TI), renowned for its high performance and low power consumption. This MCU is part of the MSP430 family, which is well-suited for a variety of applications ranging from consumer electronics to industrial systems. The MSP430F5131IDAR, in particular, is designed to offer an optimal balance between processing power and energy efficiency, making it an ideal choice for battery-powered and portable devices.

Key Features

  • 16-bit RISC Architecture: The MSP430F5131IDAR operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture, enabling fast and efficient processing with a minimal instruction set.
  • Low Power Consumption: TI's MSP430 series is known for its ultra-low power consumption, and this MCU is no exception. It features several power-saving modes, which allow designers to optimize battery life for their applications.
  • Integrated Peripherals: This MCU comes with a variety of integrated peripherals, including a 10-bit analog-to-digital converter (ADC), multiple timers, and communication interfaces such as I2C, SPI, and UART, which help reduce external component count and system cost.
  • Flash Memory: With 32KB of in-system programmable flash memory, the MSP430F5131IDAR offers ample space for application code, which can be updated in the field.
  • RAM and Clock System: It also features 4KB of RAM for data storage and a flexible clock system that supports multiple frequency options for various power and performance trade-offs.

Applications

The MSP430F5131IDAR is versatile and can be used in a wide array of applications, including:

  • Sensor systems
  • Portable medical devices
  • Energy harvesting applications
  • Smart meters
  • Home automation systems
  • Wearable technology

Package and Quality

The MSP430F5131IDAR is available in a 38-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. Texas Instruments is committed to high-quality standards, and this product is no exception, meeting stringent quality and reliability requirements.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess