EN
  • EN
  • DE

MSP430F5249IRGCT

Part No MSP430F5249IRGCT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64VQFN / MCU 16-bit MSP430 RISC 128KB Flash 3.3V 64-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Quantity per package 250
Family Name MSP430F5249
Introduction Date October 07, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Supply and Demand Status Limited
Popularity Medium
Win Source Part Number 789557-MSP430F5249IRGCT
Manufacturer Package 64-VQFN (9x9)
Package 64-VFQFN Exposed Pad
Operating Temperature Range -40°C ~ 85°C (TA)
Oscillator Type Internal
Data Converters A/D 12x10b
Supply Voltage 1.8 V ~ 3.6 V
RAM Size 8K x 8
Program Memory Type FLASH
Program Memory Size 128KB (128K x 8)
Number of I/O 53
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Connectivity I2C, IrDA, SPI, UART/USART
Speed 25MHz
Core Size 16-Bit
Core Processor CPUXV2
Packaging Reel package
Series MSP430F5xx
Manufacturer Texas Instruments
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian MSP430F5249IRGCT CAD Model

Description

The Texas Instruments MSP430F5249IRGCT is a highly integrated, low-power microcontroller that is part of the MSP430 family, renowned for its exceptional power efficiency and performance. This microcontroller is designed to cater to a wide range of applications, including industrial control systems, consumer electronics, handheld devices, and smart instrumentation.

Key Features

  • Core: The MSP430F5249IRGCT features a 16-bit RISC architecture that allows for a balanced combination of speed and power efficiency. Its CPU is capable of operating at a frequency of up to 25 MHz, providing a robust platform for complex computations and control tasks.
  • Memory: With 128KB of flash memory and 10KB of RAM, this microcontroller offers ample space for program storage and smooth execution of applications, minimizing the need for external memory components.
  • Digital Peripherals: It includes a range of digital peripherals such as multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC), and a 12-bit digital-to-analog converter (DAC), enhancing its versatility in various applications.
  • Communication: The device supports multiple communication protocols, including I2C, SPI, and UART, facilitating easy integration with other components and systems.
  • Power Management: TI’s MSP430 series is designed with power efficiency in mind. The MSP430F5249IRGCT includes a flexible clock system and a variety of low-power modes, allowing for optimized power consumption based on the application's requirements.
  • Packaging: Supplied in a compact 64-VQFN (RGCT) package, it is suitable for space-constrained applications while still offering a wide range of input/output options.

Applications

The MSP430F5249IRGCT is an ideal choice for developers looking for a microcontroller that can deliver both performance and energy efficiency. It is widely used in portable medical devices, smart meters, home automation systems, and low-power wireless sensors and networks.

Conclusion

In summary, the Texas Instruments MSP430F5249IRGCT microcontroller is a powerful and efficient solution for a multitude of embedded systems. Its extensive feature set, combined with its low-power operation, makes it an excellent choice for designers who require a balance between performance and energy efficiency.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1941 $57.3587
15+ $6.7234 $100.8510
24+ $6.5133 $156.3192
32+ $6.3032 $201.7024
42+ $6.0931 $255.9102
55+ $5.4627 $300.4485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess