EN
  • EN
  • DE

MSP430F5338IZQWR

Part No MSP430F5338IZQWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 113BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor CPUXV2
Part Core Size 16-Bit
Speed(Frequency) 20MHz
Number of I/O 74
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 18K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 113-BGA Microstar Junior (7x7)
Win Source Part Number 1080092-MSP430F5338IZQWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430F5338IZQWR CAD Model

Description

Overview of MSP430F5338IZQWR

The MSP430F5338IZQWR is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for low-power and high-precision applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set, making it an ideal choice for battery-powered and portable devices across a broad range of industries.

Key Features

  • Integrated Memory: The MSP430F5338IZQWR comes with 256KB of Flash memory and 18KB of RAM, providing ample space for complex applications and data buffering.
  • Clock System: A flexible clock system includes a low-power crystal oscillator, a high-frequency crystal oscillator, and a digitally controlled oscillator (DCO) for stability and precision across different modes of operation.
  • Advanced Peripherals: This MCU boasts a rich set of peripherals, including a 12-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), multiple timers, and communication modules such as UART, SPI, and I2C.
  • Low Power Consumption: The device features several low-power modes, which enable it to achieve ultra-low power consumption, extending the battery life of the end application.
  • Package: It is offered in a compact 80-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications.

Applications

The MSP430F5338IZQWR is highly versatile and can be utilized in a variety of applications, including:

  • Portable medical devices
  • Smart meters and energy harvesting systems
  • Industrial control systems
  • Wireless sensors and IoT devices
  • Consumer electronics

Development Support

Texas Instruments provides comprehensive development support for the MSP430F5338IZQWR with software libraries, development kits, and the Code Composer Studio™ Integrated Development Environment (IDE). This support accelerates the development process and helps bring products to market faster.

Overall, the MSP430F5338IZQWR is a powerful and efficient MCU that offers designers a balance between performance and power consumption, enabling the creation of innovative and responsive devices for today's demanding applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4428 $76.8856
4+ $31.5429 $126.1716
5+ $30.5571 $152.7855
7+ $29.5714 $206.9998
9+ $28.5857 $257.2713
12+ $25.6286 $307.5432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,378 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess