EN
  • EN
  • DE

MSP430F5502IRGZR

Part No MSP430F5502IRGZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F5xx
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number MSP430F5502
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644796-MSP430F5502IRGZR
Ultra Librarian 3D Model Ultra Librarian MSP430F5502IRGZR CAD Model

Description

Product Overview: MSP430F5502IRGZR by Texas Instruments

The MSP430F5502IRGZR microcontroller unit (MCU) is a highly integrated, low-power processing solution from Texas Instruments (TI), designed to cater to a wide range of embedded applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust performance in compact form factors.

Key Features:

  • Low Power Consumption: The MSP430F5502IRGZR is designed with TI's ultra-low-power architecture, allowing for extended battery life in portable applications. It features multiple power-saving modes, including an active mode where the MCU can run with a current consumption as low as 230 µA/MHz.
  • Processing Core: At the heart of the MCU is a 16-bit RISC CPU, capable of running at a clock speed of up to 25 MHz. This provides a balance between processing power and energy efficiency, suitable for a range of control-oriented tasks.
  • Memory: The device comes with a generous memory configuration, including 32KB of flash memory for program storage and 4KB of RAM for data processing.
  • Digital and Analog Peripherals: It is equipped with a variety of peripherals, including digital I/O ports, timers, a 10-bit analog-to-digital converter (ADC), and a comparator, facilitating the development of complex embedded systems.
  • Communication Interfaces: For communication, the MSP430F5502IRGZR supports multiple serial communication protocols, including I2C, SPI, and UART, allowing for easy integration with sensors, actuators, and other microcontrollers.
  • Packaging: The microcontroller is available in a compact VQFN (Very Thin Quad Flat Non-leaded) package with 48 pins, minimizing the PCB footprint and making it suitable for space-constrained applications.

Applications:

The MSP430F5502IRGZR MCU is versatile and can be used in various applications such as consumer electronics, wireless sensors, industrial control systems, and energy management. Its low power consumption makes it an ideal choice for battery-powered devices, while its rich set of peripherals supports complex tasks required by modern embedded systems.

Support and Resources:

Developers can take advantage of the comprehensive support and resources provided by Texas Instruments, including development tools, software libraries, and reference designs, to accelerate the product development cycle and bring their projects to market faster.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8441 $51.1938
43+ $2.3336 $100.3448
67+ $2.2607 $151.4669
92+ $2.1877 $201.2684
119+ $2.1148 $251.6612
159+ $1.8961 $301.4799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess