EN
  • EN
  • DE

SPC5645SF1VLUR

Part No SPC5645SF1VLUR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4d series Microcontroller IC 32-Bit 125MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Manufacturer NXP
Series MPC56xxS Qorivva
Package Reel - TR
Core Processor e200z4d
Core Size 32-Bit
Speed 125MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 128
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 176-LQFP
Case / Package 176-LQFP (24x24)
Family Name SPC5645
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897031-SPC5645SF1VLUR
Ultra Librarian 3D Model Ultra Librarian SPC5645SF1VLUR CAD Model

Description

The SPC5645SF1VLUR is a cutting-edge microcontroller from NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. This powerful component is part of NXP's MPC56xx family of microcontrollers, which are renowned for their high performance, reliability, and versatility.

Key Features:

  • Core: Built around a 32-bit Power Architecture® VLE (Variable Length Encoding) core, the SPC5645SF1VLUR operates at a frequency of up to 80 MHz, delivering the computational power necessary for complex real-time processing.
  • Memory: It boasts an impressive memory configuration, featuring 1.5 MB of embedded flash memory for program storage and 64 KB of RAM for efficient data handling.
  • Advanced Timers: The device includes a rich set of timers, including Motor Control General Purpose Timer (MCGPT) and Enhanced Modular IO System (eMIOS), which are ideal for motor control and other time-sensitive tasks.
  • Communication Interfaces: A variety of communication interfaces are supported, such as CAN, LINFlexD, DSPI, and Ethernet, enabling seamless integration with various automotive and industrial networks.
  • Analog-to-Digital Converters: Equipped with multiple 12-bit ADCs, the microcontroller ensures precise analog signal measurement, which is essential for sensor-based applications.
  • Temperature Range: The device is designed to operate within an extended temperature range, making it suitable for harsh environmental conditions.
  • Packaging: This microcontroller comes in a 176-pin LQFP package, providing a compact footprint while allowing for sufficient I/O and connectivity options.

Applications:

The SPC5645SF1VLUR is engineered to address the needs of a variety of applications, particularly in the automotive sector, such as engine management, transmission control, chassis control, and advanced driver assistance systems (ADAS). Its robust feature set also makes it an excellent choice for industrial automation, robotics, and other sophisticated control systems.

Quality and Reliability:

NXP's commitment to quality is evident in the SPC5645SF1VLUR microcontroller. It is designed to meet the stringent requirements of the automotive industry, including compliance with AEC-Q100 standards, ensuring long-term reliability and performance under demanding conditions.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.4269 $67.4269
2+ $55.3246 $110.6492
3+ $53.5957 $160.7871
4+ $51.8668 $207.4672
5+ $50.1380 $250.6900
7+ $44.9513 $314.6591
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess