EN
  • EN
  • DE

MSP430F5505IRGZT

Part No MSP430F5505IRGZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 48VQFN / MCU 16-bit MSP430 RISC 16KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 789582-MSP430F5505IRGZT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5505
Introduction Date November 15, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5505IRGZT CAD Model

Description

Product Overview: MSP430F5505IRGZT by Texas Instruments

The MSP430F5505IRGZT is a powerful microcontroller unit (MCU) from the renowned Texas Instruments MSP430 family, designed for industrial, consumer, and health care applications. This MCU stands out for its exceptional power efficiency, robust processing capabilities, and versatile feature set, making it an ideal choice for engineers and designers looking to develop advanced, low-power electronic systems.

Key Features

  • Core: The MSP430F5505IRGZT is built around a 16-bit RISC architecture that ensures efficient processing and supports multiple low-power modes, which significantly extends battery life in portable applications.
  • Memory: It comes equipped with 32KB of flash memory and 6KB of RAM, providing ample space for complex applications and data buffering.
  • Digital and Analog Peripherals: This MCU includes a variety of peripherals such as digital I/O ports, timers, and built-in communication modules like SPI, I2C, and UART. It also boasts an integrated 10-bit analog-to-digital converter (ADC) for interfacing with analog sensors and devices.
  • Power Management: The MSP430F5505IRGZT features a sophisticated power management system with an ultra-low-power active mode and several standby modes to minimize energy consumption.
  • Package: Packaged in a compact VQFN-48 form, it is optimized for space-constrained applications.

Applications

The versatility and low power consumption of the MSP430F5505IRGZT make it suitable for a wide range of applications, including:

  • Portable medical devices
  • Smart sensors
  • Energy management systems
  • Wireless monitoring
  • Consumer electronics

Development Support

Developers can take advantage of Texas Instruments' comprehensive development tools and software libraries to streamline the design process. Extensive documentation, development kits, and a supportive community are available to help integrate the MSP430F5505IRGZT into various projects.

Conclusion

With its integration of performance, power efficiency, and a broad set of features, the MSP430F5505IRGZT from Texas Instruments stands as a top-tier choice for developers looking to create innovative, low-power, and space-sensitive electronic products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5537 $51.0740
48+ $2.0954 $100.5792
74+ $2.0299 $150.2126
102+ $1.9644 $200.3688
132+ $1.8990 $250.6680
177+ $1.7025 $301.3425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,050 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess