EN
  • EN
  • DE

MSP430F5510

Part No MSP430F5510
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227489-MSP430F5510
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F5510 CAD Model

Description

Texas Instruments MSP430F5510 Microcontroller

The MSP430F5510 is a highly integrated microcontroller from Texas Instruments, designed for low-power and high-performance applications. This microcontroller is a part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features that cater to a wide range of embedded systems.

Key Features:

  • Core: The MSP430F5510 features a 16-bit RISC CPU, which provides a perfect balance between low power consumption and speed, capable of operating at a frequency of up to 25 MHz.
  • Memory: It comes with 32KB of flash memory and 4KB of RAM, offering ample space for program storage and efficient data management for complex applications.
  • Digital I/O: This microcontroller includes several digital I/O pins that are highly configurable, supporting various interfacing options with peripherals and other digital devices.
  • Analog Capabilities: The MSP430F5510 is equipped with a 10-bit analog-to-digital converter (ADC) with multiple channels, enabling precise analog signal measurement and conversion for sensors and other input devices.
  • Communication: It supports a range of communication protocols including I2C, SPI, and UART, allowing for easy integration into communication networks and interfacing with other devices.
  • Timers: Multiple 16-bit timers are available for precise timing operations, event counting, and pulse-width modulation (PWM) for motor control and other applications.
  • Power Management: The MSP430F5510 boasts several low-power modes that significantly reduce power consumption, making it ideal for battery-powered and portable applications.

Applications:

The versatility of the MSP430F5510 makes it suitable for a diverse range of applications, including but not limited to:

  • Sensor systems
  • Energy management
  • Portable medical devices
  • Home automation systems
  • Wireless networking

With its robust feature set and low power operation, the Texas Instruments MSP430F5510 microcontroller is an excellent choice for designers looking to develop sophisticated applications that require efficient power management and high-performance processing in a compact form factor.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess