EN
  • EN
  • DE

MSP430F5528IZXHR

Part No MSP430F5528IZXHR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80NFBGA / MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-NFBGA (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F5xx
Package Tape & Reel
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 10K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-VFBGA
Supplier Device Package 80-NFBGA (5x5)
Base Product Number MSP430F5528
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1348739-MSP430F5528IZXHR
Ultra Librarian 3D Model Ultra Librarian MSP430F5528IZXHR CAD Model

Description

Introducing the MSP430F5528IZXHR Microcontroller from Texas Instruments

The MSP430F5528IZXHR is a highly capable microcontroller unit (MCU) from the renowned MSP430 family, produced by Texas Instruments (TI). This MCU is designed for low-power and high-performance applications, making it an ideal choice for industrial, consumer electronics, and automation systems. Its exceptional power efficiency and rich set of features provide a flexible platform for designers looking to create sophisticated and power-conscious devices.

Core Features

  • Advanced Clock System: The MSP430F5528IZXHR features an integrated digitally controlled oscillator (DCO) that allows for stable operation over a wide range of frequencies without the need for external components.
  • Memory Capacity: It boasts a 128KB flash memory, 8KB RAM, and 2KB of EEPROM, providing ample space for complex applications and data storage.
  • Rich Peripheral Set: This MCU includes a variety of peripherals such as multiple UARTs, I2C, SPI, and a 12-bit analog-to-digital converter (ADC) with internal reference, sample-and-hold, and autoscan feature.
  • USB Connectivity: With built-in USB 2.0 support, the MSP430F5528IZXHR can easily be integrated into systems requiring communication with computers and other USB-enabled devices.
  • Energy Efficiency: The device operates on an ultra-low power architecture, which includes five low-power modes optimized for extended battery life in portable applications.

Design Flexibility

The MSP430F5528IZXHR provides developers with a highly flexible platform. Its comprehensive development tools, including the Code Composer Studio™ integrated development environment (IDE) and extensive MSP430 ecosystem, streamline the development process. This MCU also supports over-the-air firmware updates, ensuring that devices can be easily maintained and updated without requiring physical access.

Robust Performance

With a temperature range of -40°C to 85°C and a 3.3V operation, the MSP430F5528IZXHR is built to perform reliably in harsh environments. Its robust I/O capabilities and support for multiple communication protocols make it a versatile choice for a wide array of applications.

Whether you are developing modern consumer electronics, innovative wearable devices, or sophisticated industrial control systems, the MSP430F5528IZXHR from Texas Instruments provides the performance, efficiency, and adaptability you need to bring your innovative ideas to life.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9267 $56.7801
7+ $15.5296 $108.7072
10+ $15.0443 $150.4430
14+ $14.5590 $203.8260
18+ $14.0737 $253.3266
24+ $12.6178 $302.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,526 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess