EN
  • EN
  • DE

MSP430F5633IPZR

Part No MSP430F5633IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 18K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789594-MSP430F5633IPZR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5633
Introduction Date May 25, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5633IPZR CAD Model

Description

The MSP430F5633IPZR is a highly integrated microcontroller from Texas Instruments, designed to cater to a wide range of embedded applications. This microcontroller is part of the MSP430 family, which is renowned for its low-power consumption and robust architecture, making it an ideal choice for battery-powered and energy-harvesting systems.

At the heart of the MSP430F5633IPZR lies a 16-bit RISC CPU, which operates at a maximum frequency of 25MHz. The device is equipped with a versatile set of peripherals, including digital and analog functionalities that enable designers to create complex and efficient systems. With 256KB of flash memory and 18KB of RAM, this microcontroller provides ample space for application code and data storage, ensuring smooth operation even in demanding applications.

The MSP430F5633IPZR comes in an 100-pin LQFP (Low Profile Quad Flat Package) that offers a compact footprint while still providing numerous I/O options for interfacing with other components. The microcontroller supports a wide voltage range of 1.8V to 3.6V, allowing for flexibility in power supply design and compatibility with various external devices.

Key features of the MSP430F5633IPZR include its integrated 12-bit analog-to-digital converter (ADC), which provides precise measurement capabilities for sensor interfacing. It also boasts multiple communication interfaces such as SPI, I2C, and UART, which are essential for modern embedded systems requiring connectivity. Additionally, the device includes a DMA controller, real-time clock, watchdog timer, and multiple timers, all designed to enhance system performance and reliability.

The MSP430F5633IPZR is supported by Texas Instruments' comprehensive development tools, including the Code Composer Studio IDE and the IAR Embedded Workbench. These tools, along with extensive documentation and a supportive community, make the development process more accessible and reduce time to market for products based on this microcontroller.

In summary, the Texas Instruments MSP430F5633IPZR microcontroller is a powerful and efficient solution for a wide array of embedded systems, from consumer electronics to industrial control applications. Its low power consumption, extensive memory, and rich set of peripherals provide a flexible platform for designers looking to create sophisticated and energy-efficient products.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess