EN
  • EN
  • DE

MSP430F6438IPZR

Part No MSP430F6438IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 256KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 18K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789609-MSP430F6438IPZR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6438
Introduction Date May 31, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6438IPZR CAD Model

Description

Texas Instruments MSP430F6438IPZR Microcontroller

The MSP430F6438IPZR is a highly integrated microcontroller (MCU) from Texas Instruments, designed for optimal performance in low-power and energy-sensitive applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power management features and versatile peripherals that cater to a wide range of embedded systems.

At the heart of the MSP430F6438IPZR lies a 16-bit RISC CPU, which operates at a clock speed of up to 25MHz. This provides a balanced combination of processing power and energy efficiency, making it an ideal choice for battery-powered devices and applications with stringent power constraints. The MCU is built using a modern, low-power 0.09µm process technology which further enhances its energy-saving capabilities.

The device comes with 512KB of flash memory and 64KB of RAM, providing ample space for complex applications and data storage. It also features a rich set of peripherals, including multiple serial communication modules such as UART, SPI, and I2C, which allow for easy integration into various communication networks and support for multiple serial devices.

For analog interfacing, the MSP430F6438IPZR is equipped with a 12-bit analog-to-digital converter (ADC) and a 12-bit digital-to-analog converter (DAC), offering precise sensor readings and control signals. The MCU also includes a DMA controller, which facilitates high-speed data transfers without CPU intervention, thereby reducing power consumption and improving system efficiency.

Security and integrity of applications are ensured with the integrated hardware encryption and random number generator modules. Additionally, the MSP430F6438IPZR supports a range of timers, including a real-time clock, which can be used for time-sensitive tasks or to further reduce power consumption by enabling wake-up from low-power modes at predetermined intervals.

This MCU is packaged in an 80-pin LQFP (Low Profile Quad Flat Package), which provides a compact footprint while offering enough pins for interfacing with external components. The MSP430F6438IPZR is ideal for applications in fields such as industrial control, smart metering, home automation, and portable medical devices, where long battery life and reliable operation are paramount.

Overall, the MSP430F6438IPZR from Texas Instruments is a powerful and efficient solution for designers looking to create sophisticated applications that demand low power consumption without compromising on performance.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6991 $53.4955
12+ $8.7788 $105.3456
18+ $8.5045 $153.0810
25+ $8.2301 $205.7525
32+ $7.9558 $254.5856
43+ $7.1328 $306.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess