EN
  • EN
  • DE

MSP430F6634IZQWR

Part No MSP430F6634IZQWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 113BGA  /  MSP430 CPUXV2 series Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 113-BGA Microstar Junior (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F6xx
Package Tape & Reel
Product Status Obsolete
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
RAM Size 18K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 113-VFBGA
Supplier Device Package 113-BGA Microstar Junior (7x7)
Base Product Number 430F6634
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-43091-2,MSP430F6634IZQWR-ND,296-43091-6,296-43091-1
Standard Package 2,500
Win Source Part Number 1080659-MSP430F6634IZQWR
Ultra Librarian 3D Model Ultra Librarian MSP430F6634IZQWR CAD Model

Description

Product Overview: MSP430F6634IZQWR from Texas Instruments

The MSP430F6634IZQWR is a highly integrated microcontroller (MCU) from Texas Instruments (TI), designed for low-power and high-performance applications. As part of the MSP430 family, this device is built on a powerful 16-bit RISC CPU, offering the perfect blend of energy efficiency and computational capability.

Key Features

  • 16-Bit RISC Architecture: The MSP430 core operates with a 16-bit RISC architecture that maximizes performance per watt, enabling the MCU to handle complex tasks efficiently.
  • Integrated Memory: Comes with a generous amount of integrated memory, including up to 256KB of flash memory and 18KB of RAM, providing ample space for application code and data.
  • Digital and Analog Peripherals: Equipped with a variety of peripherals such as digital I/O ports, timers, an analog-to-digital converter (ADC), and more to support a wide range of application needs.
  • Low Power Consumption: The device features multiple power-saving modes, which significantly extend battery life in portable applications.
  • Flexible Clocking System: Its flexible clocking system includes a low-power crystal oscillator, a high-frequency crystal oscillator, and a digitally controlled oscillator (DCO), providing precise timing for various applications.

Applications

The MSP430F6634IZQWR is suitable for an array of applications, particularly where energy efficiency and space are critical. These include:

  • Portable medical devices
  • Smart meters
  • Industrial control systems
  • Handheld devices
  • Home automation systems

Package and Quality

This microcontroller comes in a compact 113-pin NFBGA (Non-Footprint Ball Grid Array) package, which is ideal for space-constrained applications. The MSP430F6634IZQWR is also characterized by TI's commitment to quality and reliability, ensuring that it meets the stringent requirements of industrial and consumer applications.

With its advanced features and flexible design, the MSP430F6634IZQWR is a smart choice for developers looking to create innovative, low-power, and high-performance applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess