EN
  • EN
  • DE

MSP430FR2100IPW16

Part No MSP430FR2100IPW16
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FRAM 16TSSOP / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FRAM 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 1KB (1K x 8)
Program Memory Type FRAM
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MSP430FR2100
Standard Package 90
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1352011-MSP430FR2100IPW16
Ultra Librarian 3D Model Ultra Librarian MSP430FR2100IPW16 CAD Model

Description

Overview of MSP430FR2100IPW16 Microcontroller

The MSP430FR2100IPW16 is a high-performance, mixed-signal microcontroller from Texas Instruments, renowned for its low-power consumption and advanced features. This microcontroller is part of the MSP430 family, which is specifically designed for efficient, battery-powered applications. The MSP430FR2100IPW16 is ideal for a wide range of applications, including industrial, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Low-Power Architecture: The MSP430FR2100IPW16 is built around a powerful 16-bit RISC CPU, which allows for fast processing while maintaining low power consumption. Its energy-efficient design enables extended battery life in portable applications.
  • Ferroelectric Random Access Memory (FRAM): With integrated FRAM, this microcontroller offers faster write speeds, lower power consumption, and higher endurance compared to traditional non-volatile memories like flash.
  • Digital and Analog Peripherals: The device includes a variety of peripherals such as timers, digital I/O, built-in ADCs (Analog-to-Digital Converters), and DACs (Digital-to-Analog Converters), allowing for versatile control and sensing capabilities.
  • Flexible Clocking System: The MSP430FR2100IPW16 features a flexible clock system that supports multiple clock sources, which can be configured to optimize performance and power consumption according to the application's needs.
  • Package and Temperature Range: Housed in a 16-pin TSSOP (Thin Shrink Small Outline Package), the microcontroller operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The MSP430FR2100IPW16 is versatile enough to be used in a variety of applications, including but not limited to:

  • Smart meters and energy monitoring systems
  • Wearable devices and fitness trackers
  • Home automation and smart appliances
  • Industrial control systems
  • Automotive electronics

Conclusion

With its combination of low power consumption, robust memory technology, and a wide array of integrated peripherals, the MSP430FR2100IPW16 microcontroller from Texas Instruments stands out as an excellent choice for developers looking to create efficient, reliable, and feature-rich applications.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess