EN
  • EN
  • DE

MSP430FR2311IPW20R

Part No MSP430FR2311IPW20R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 3.75KB FRAM 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 3.75KB (3.75K x 8) FRAM 20-TSSOP
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 3.75KB (3.75K x 8)
Program Memory Type FRAM
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 430FR2311
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-47310-6, 296-47310-1, MSP430FR2311IPW20R-ND, 296-47310-2
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886018-MSP430FR2311IPW20R
Ultra Librarian 3D Model Ultra Librarian MSP430FR2311IPW20R CAD Model

Description

Introducing the MSP430FR2311IPW20R Microcontroller

The MSP430FR2311IPW20R is a remarkable microcontroller unit (MCU) from Texas Instruments, renowned for its ultra-low-power performance and robust feature set. This MCU is part of the MSP430 family, which is well-known for its exceptional power efficiency and reliability, making it an ideal choice for a wide range of applications, including industrial, consumer electronics, and automation systems.

Key Features

  • 16-bit RISC Architecture: The MSP430FR2311IPW20R operates on a powerful 16-bit RISC architecture, which ensures efficient processing and fast execution of instructions, providing the backbone for responsive and efficient applications.
  • Ferroelectric RAM (FRAM): Equipped with 3.75KB of FRAM, this MCU offers the advantages of non-volatile memory with high endurance and fast write speeds, making it perfect for data-logging applications and systems that require frequent write operations.
  • Digital and Analog Peripherals: This device comes with a range of integrated peripherals, including digital I/O ports, a 10-bit analog-to-digital converter (ADC), and a versatile timer system, which can be used for PWM, interval timing, and more.
  • Low Power Consumption: The MSP430FR2311IPW20R excels in power-sensitive applications, featuring a variety of low-power modes that significantly reduce power consumption during idle or standby periods.
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to +85°C, this MCU is designed to perform reliably in harsh environmental conditions.

Package and Integration

The MSP430FR2311IPW20R is offered in a 20-pin TSSOP (Thin Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes, simplifying the design and manufacturing of compact electronic products.

Applications

Thanks to its versatile features and low-power operation, the MSP430FR2311IPW20R is an excellent choice for a variety of applications, including but not limited to:

  • Smart meters
  • Portable medical devices
  • Home automation systems
  • Battery management systems
  • Wearable technology

With its robust set of features and Texas Instruments' commitment to quality, the MSP430FR2311IPW20R stands out as a top-tier microcontroller for designers looking to create efficient, reliable, and high-performance electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2949 $52.7184
37+ $2.7035 $100.0295
58+ $2.6190 $151.9020
79+ $2.5346 $200.2334
103+ $2.4501 $252.3603
137+ $2.1966 $300.9342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,750 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess