EN
  • EN
  • DE

MSP430FR2675TPTR

Part No MSP430FR2675TPTR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32.5KB FRAM 48LQFP / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32.5KB (32.5K x 8) FRAM 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 43
Program Memory Size 32.5KB (32.5K x 8)
Program Memory Type FRAM
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MSP430FR2675
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-MSP430FR2675TPTR,296-MSP430FR2675TPCT,296-MSP430FR2675TPDKR
Standard Package 1,000
Win Source Part Number 1318575-MSP430FR2675TPTR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2675TPTR CAD Model

Description

Overview of MSP430FR2675TPTR Microcontroller

The MSP430FR2675TPTR is a powerful and versatile microcontroller from Texas Instruments that epitomizes efficiency and integration for a wide range of applications. This microcontroller is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust performance in embedded systems.

Key Features

  • 16-Bit RISC Architecture: At the heart of the MSP430FR2675TPTR is a 16-bit RISC CPU, which provides a balanced combination of speed and power efficiency, making it ideal for battery-powered and portable applications.
  • Ferroelectric RAM (FRAM): The device boasts 64KB of FRAM, a type of non-volatile memory known for its fast write access times, endurance, and low power consumption. This allows for flexible data storage and quick memory operations.
  • Integrated Peripherals: It comes with a diverse set of integrated peripherals, including a 12-bit analog-to-digital converter (ADC), a 32-bit hardware multiplier, a real-time clock, and several communication interfaces such as I2C, SPI, and UART, enabling a wide range of functionality.
  • Low Power Modes: The MSP430FR2675TPTR's multiple low-power operating modes enable the design of energy-efficient applications that can run on small batteries for extended periods.

Applications

This microcontroller is suitable for a variety of applications such as:

  • Smart meters
  • Wearable devices
  • Industrial control systems
  • Home automation
  • Portable medical devices

Package and Quality

The MSP430FR2675TPTR is offered in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, providing a compact footprint for space-constrained applications. The device is designed to meet the high standards of quality and reliability that are expected from Texas Instruments products.

Development Support

Developers can take advantage of Texas Instruments' comprehensive support ecosystem, which includes development boards, software libraries, and extensive documentation to accelerate the design and development process.

With its blend of performance, low power consumption, and integrated features, the MSP430FR2675TPTR from Texas Instruments stands out as a prime choice for designers looking to create sophisticated yet energy-efficient applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7401 $51.6609
22+ $4.7098 $103.6156
33+ $4.5627 $150.5691
46+ $4.4155 $203.1130
59+ $4.2683 $251.8297
79+ $3.8268 $302.3172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,571 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess