The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MSP430FR4133IG48R

Part No MSP430FR4133IG48R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 15.5KB FRAM 48TSSOP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $11.8442 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$17.4630
$52.389
7+
$14.3290
$100.303
11+
$13.8810
$152.691
15+
$13.4330
$201.495
20+
$12.9860
$259.720
26+
$11.6420
$302.692
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 44
Program Memory Size 15.5KB (15.5K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number MSP430FR4133
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644843-MSP430FR4133IG48R
Fake Threat In the Open Market 33pct.

Description

Texas Instruments MSP430FR4133IG48R Microcontroller

The Texas Instruments MSP430FR4133IG48R is a high-performance, ultra-low-power microcontroller that is part of the MSP430 family, designed for various embedded applications. This microcontroller is particularly well-suited for metering and measurement systems, industrial control, consumer electronics, and Internet of Things (IoT) devices due to its rich set of features and capabilities.

At the heart of the MSP430FR4133IG48R is a 16-bit RISC CPU, which operates at a maximum frequency of 16 MHz. It is equipped with 16KB of FRAM (Ferroelectric Random Access Memory), which provides faster write speeds, lower power consumption, and higher endurance compared to traditional non-volatile memories like Flash. Additionally, it boasts 2KB of SRAM, providing ample space for running complex applications and algorithms.

The microcontroller offers a versatile range of peripherals, including a 10-bit ADC (Analog to Digital Converter) with internal reference and sample-and-hold, which is capable of conversions at 200 ksps. It also features a 32-bit hardware multiplier, a real-time clock, five 16-bit timers, and a variety of communication interfaces such as I2C, SPI, and UART, which enable easy integration with sensors, actuators, and other microcontrollers or processors.

The MSP430FR4133IG48R operates within a supply voltage range of 1.8V to 3.6V, ensuring compatibility with a wide range of power sources, from batteries to regulated power supplies. Its power-saving features include five low-power modes, which allow the system to balance performance and power consumption according to the application's needs.

Housed in a 48-pin QFN (Quad Flat No-leads) package, the MSP430FR4133IG48R is designed for space-constrained applications, providing a compact and efficient solution for embedded designs. With its robust set of features and Texas Instruments' commitment to quality, this microcontroller is a reliable choice for designers looking to create sophisticated, energy-efficient products.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.