EN
  • EN
  • DE

LM26480QSQX-AA

Part No LM26480QSQX-AA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LINEAR 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 4
Frequency - Switching 2MHz
Voltage/Current - Output 1 0.8 V to 2 V, 1.5A
Voltage/Current - Output 2 1 V to 3.3 V, 1.5A
Voltage/Current - Output 3 1 V to 3.5 V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 2.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 082636-LM26480QSQX-AA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26480QSQX-AA CAD Model

Description

The LM26480QSQX-AA is a high-quality, high-performance product from Texas Instruments, a globally renowned technology company.

  • Type: Dual output, high frequency, step-down DC/DC regulator with 3 low-dropout linear regulators
  • Switching Frequency: 2MHz
  • Outputs: Dual output
  • Linear Regulators: 3 low-dropout linear regulators
  • Input Voltage Range: 2.7V to 5.5V
  • Output Current: Up to 800mA per channel
  • Protection Features: Over-temperature protection, over-current protection, and under-voltage lockout

You May Also Be Interested in

Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.6115 $51.5680
67+ $1.5096 $101.1432
103+ $1.4586 $150.2358
148+ $1.3566 $200.7768
192+ $1.3056 $250.6752
240+ $1.2546 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess