EN
  • EN
  • DE

MSP430FR5889IRGCT

Part No MSP430FR5889IRGCT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FRAM 64VQFN / MCU 16-bit MSP430 RISC 128KB FRAM 2.5V/3.3V 64-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 128KB (128K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 789790-MSP430FR5889IRGCT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430FR5889
Introduction Date August 27, 2014
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR5889IRGCT CAD Model

Description

The Texas Instruments MSP430FR5889IRGCT is a powerful and efficient 16-bit microcontroller that is part of the MSP430 family, renowned for their low power consumption and high performance. This microcontroller is designed to cater to a wide range of applications, including industrial, consumer electronics, and automation systems.

At the heart of the MSP430FR5889IRGCT is a 16-bit RISC CPU, which operates at a maximum frequency of 16MHz. It comes equipped with 128KB of FRAM (Ferroelectric Random Access Memory), which provides faster write speeds and greater write endurance compared to traditional flash or EEPROM. The inclusion of 8KB of SRAM further enhances its capability to handle complex operations and data-intensive tasks.

The microcontroller also boasts a rich set of integrated peripherals. It includes a 12-bit analog-to-digital converter (ADC) with internal reference and sample-and-hold capability, which allows for precise sensor measurements and analog signal processing. The device also features a 32-bit hardware multiplier, which is instrumental in accelerating math-intensive operations, thus improving overall system performance.

For communication purposes, the MSP430FR5889IRGCT supports multiple serial communication interfaces, including I2C, SPI, and UART, making it highly versatile in connecting with other components or external devices. Additionally, it contains a DMA (Direct Memory Access) controller that enables faster data transfers without CPU intervention, allowing for more efficient task management and power savings.

The microcontroller's power management system is designed to optimize power consumption across various modes of operation. It supports an active mode, standby modes, and off modes, which can be strategically utilized to extend battery life in portable devices.

The MSP430FR5889IRGCT is available in a VQFN-64 package and is characterized for operation from -40°C to 85°C, making it suitable for use in harsh environments. Its combination of processing power, memory options, integrated features, and power efficiency makes it an excellent choice for designers looking to develop robust and long-lasting electronic products.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess