EN
  • EN
  • DE

MSP430FR5959IRHAR

Part No MSP430FR5959IRHAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FRAM 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features CPUXV2 series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6)
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 64KB (64K x 8)
Program Memory Type FRAM
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 14x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VQFN (6x6)
Family Name 430FR5959
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number -296-40422-1-ND, 296-40422-1, 296-40422-2, 296-40422-6, MSP430FR5959IRHAR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928193-MSP430FR5959IRHAR
Ultra Librarian 3D Model Ultra Librarian MSP430FR5959IRHAR CAD Model

Description

Product Overview: MSP430FR5959IRHAR

The MSP430FR5959IRHAR is a highly integrated microcontroller (MCU) from Texas Instruments, designed for low-power and high-performance applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and reliability, making it an ideal choice for battery-powered and energy-harvesting systems.

Key Features

  • Low Power Consumption: The MSP430FR5959IRHAR features a powerful and efficient 16-bit RISC CPU, which, combined with a flexible clock system and ultra-low-power modes, allows for optimized power consumption in both active and standby states.
  • Ferroelectric RAM (FRAM): This MCU comes with 64KB of embedded FRAM, which provides faster write speeds, lower power consumption, and higher endurance compared to traditional non-volatile memories like Flash.
  • Digital and Analog Peripherals: It includes a variety of built-in peripherals such as digital I/O ports, timers, an analog-to-digital converter (ADC), and a digital-to-analog converter (DAC), which facilitate complex tasks and signal processing without the need for additional components.
  • Flexible Power Management: The device supports an extended voltage range and includes an integrated power management module that allows for efficient operation across a wide range of supply voltages.
  • Robust Security Features: With its onboard AES256 accelerator, the MSP430FR5959IRHAR ensures secure data communication and storage, which is crucial for applications that require data encryption and security.

Applications

The MSP430FR5959IRHAR is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless sensing and monitoring systems
  • Energy harvesting and power metering
  • Portable medical devices
  • Home and building automation
  • Industrial control systems

Package and Availability

The MSP430FR5959IRHAR is available in a compact 40-pin QFN (Quad Flat No-leads) package, which is suitable for space-constrained applications. Its robust design and extended temperature range make it suitable for both commercial and industrial environments. As a product of Texas Instruments, customers can expect high-quality support and availability.

With its combination of low power consumption, high-performance processing, and rich set of peripherals, the MSP430FR5959IRHAR is an excellent choice for designers looking to develop efficient and reliable applications in a wide range of markets.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0081 $52.1053
27+ $3.7544 $101.3688
42+ $3.6275 $152.3550
60+ $3.3739 $202.4340
77+ $3.2470 $250.0190
97+ $3.1202 $302.6594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,350 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess