EN
  • EN
  • DE

MSP430G2744IDA38

Part No MSP430G2744IDA38
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 38TSSOP  /  MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430G2xx
Package Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-TSSOP
Base Product Number 430G2744
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names MSP430G2744IDA38-ND,296-48431
Standard Package 40
Win Source Part Number 1142043-MSP430G2744IDA38
Ultra Librarian 3D Model Ultra Librarian MSP430G2744IDA38 CAD Model

Description

Texas Instruments MSP430G2744IDA38 Microcontroller

The MSP430G2744IDA38 is a highly capable microcontroller unit (MCU) from Texas Instruments (TI), designed for low-power and high-performance applications. This versatile MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust processing capabilities. The MSP430G2744IDA38 is well-suited for a wide range of applications, including industrial control systems, consumer electronics, handheld devices, and sensor monitoring systems.

Key Features

  • CPU: 16-bit RISC architecture that allows for low power consumption while maintaining high performance.
  • Memory: Comes with 32KB of flash memory and 1KB of RAM, providing ample space for complex applications and data storage.
  • Digital I/O: Includes multiple general-purpose input/output pins for versatile interfacing with other devices and peripherals.
  • Supply Voltage: Supports a wide range of supply voltages from 1.8V to 3.6V, enabling flexibility in various power environments.
  • Analog Features: Equipped with a 10-bit analog-to-digital converter (ADC) and an onboard temperature sensor, facilitating precise measurements for real-time decision-making.
  • Timers: Contains integrated timers for PWM, interval timing, and pulse generation, essential for tasks requiring precise timing.
  • Communication: Offers multiple communication protocols including I2C, SPI, and UART, allowing for easy integration into existing systems and support for serial communication.
  • Package: Available in a 38-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The MSP430G2744IDA38 is adaptable and can be deployed in various applications, from simple tasks such as timing and switching operations to more complex functions like wireless connectivity and advanced sensor integration. Its low power consumption makes it ideal for battery-operated devices, while its robust set of features allows for use in more demanding applications such as home automation, portable instrumentation, and smart grid infrastructure.

Conclusion

Overall, the MSP430G2744IDA38 microcontroller from Texas Instruments stands out due to its balance of power efficiency and performance capabilities. Its integration of essential features with the MSP430's signature low-power operation makes it an excellent choice for designers looking to optimize their products for both functionality and energy consumption.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3842 $50.7630
37+ $2.7768 $102.7416
56+ $2.6901 $150.6456
77+ $2.6033 $200.4541
100+ $2.5165 $251.6500
133+ $2.2562 $300.0746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,930 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess