EN
  • EN
  • DE

MSP430I2031TPWR

Part No MSP430I2031TPWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28TSSOP  /  MSP430 CPU16 series Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430I2xx
Package Tape & Reel (TR)
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16.384Mhz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 12
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 3x24b Sigma-Delta
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number 430I2031
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1261949-MSP430I2031TPWR
Ultra Librarian 3D Model Ultra Librarian MSP430I2031TPWR CAD Model

Description

The Texas Instruments MSP430I2031TPWR is a highly integrated microcontroller (MCU) that combines high-performance processing capabilities with enhanced features for low-power operation. This MCU is part of the MSP430 family, known for its exceptional power efficiency and reliability, making it an ideal choice for industrial, metering, and sensing applications.

Key Features

  • 16-bit RISC Architecture: At the heart of the MSP430I2031TPWR is a 16-bit RISC CPU, providing a balanced combination of speed and power efficiency. This architecture enables the MCU to execute instructions with fewer cycles, resulting in faster processing times for complex tasks.
  • Integrated Peripherals: The device includes a variety of built-in peripherals such as digital I/O ports, analog-to-digital converters (ADCs), and timers, which simplify design and reduce the need for additional components.
  • Low Power Consumption: The MSP430I2031TPWR is designed with Texas Instruments' low-power expertise, featuring several power-saving modes. This allows the MCU to maintain functionality while minimizing energy usage, ideal for battery-powered or energy-harvesting applications.
  • Flexible Clocking System: A flexible clock system supports multiple clock sources and allows for dynamic clock management, ensuring optimal power consumption and performance tuning for various application demands.
  • Memory: This MCU is equipped with 2KB of flash memory and 128B of RAM, providing sufficient space for application code and data storage while allowing for efficient in-system programmability and fast access times.
  • Package: The MSP430I2031TPWR is available in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, which offers a compact footprint for space-constrained applications.

Applications

The versatility and robust feature set of the MSP430I2031TPWR make it suitable for a wide range of applications, including but not limited to:

  • Smart metering systems
  • Industrial control systems
  • Portable medical devices
  • Low-power sensor networks
  • Home automation and building control

With its combination of performance, power efficiency, and integrated features, the MSP430I2031TPWR from Texas Instruments stands out as a smart choice for developers looking to create sophisticated yet energy-conscious electronic products.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3398 $53.3980
23+ $4.3814 $100.7722
36+ $4.2445 $152.8020
49+ $4.1076 $201.2724
63+ $3.9707 $250.1541
85+ $3.5599 $302.5915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess