EN
  • EN
  • DE

MSP430V277IRSAR

Part No MSP430V277IRSAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description PROTOTYPE / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 831742-MSP430V277IRSAR
Ultra Librarian 3D Model Ultra Librarian MSP430V277IRSAR CAD Model

Description

The MSP430V277IRSAR is a sophisticated microcontroller unit (MCU) from Texas Instruments, renowned for its incredible integration of features tailored for efficient power management and versatile application use. This MCU is part of the MSP430 family, which is famous for its ultra-low-power performance, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Low Power Consumption: The MSP430V277IRSAR is designed to operate with minimal power requirements, featuring a range of low-power modes that significantly extend battery life.
  • Advanced Clock System: It includes a flexible clock system with options for multiple clock sources, which can be configured to optimize power consumption and performance based on the application's needs.
  • Robust Digital and Analog Peripherals: This MCU boasts a rich set of peripherals, including digital communication interfaces, timers, and a 10-bit analog-to-digital converter (ADC) for interfacing with sensors and other external devices.
  • Large Memory: Equipped with ample memory, the MSP430V277IRSAR includes integrated flash memory and RAM, which allows for efficient program and data storage.
  • 16-bit RISC Architecture: The device operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture that provides a balanced combination of performance and power efficiency.

Applications

The MSP430V277IRSAR is versatile and can be used in a variety of applications, including but not limited to:

  • Sensor Systems
  • Portable Medical Devices
  • Energy Management
  • Wireless Connectivity Solutions
  • Home Automation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The MSP430V277IRSAR is no exception, undergoing rigorous testing to ensure reliability and performance under various conditions. This commitment to quality makes the MSP430V277IRSAR a trusted choice for engineers and developers looking for a robust MCU solution.

Support and Resources

Developers using the MSP430V277IRSAR can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, development tools, and a supportive online community. These resources are designed to help streamline the development process and bring products to market faster.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess