EN
  • EN
  • DE

PIC18F24J10T-I/SO

Part No PIC18F24J10T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 21
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 3.6 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 103974-PIC18F24J10T-I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F24J10T-I/SO CAD Model

Description

Microchip Technology's PIC18F24J10T-I/SO

The PIC18F24J10T-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This device is part of the PIC18F series, renowned for their robust architecture and versatile features. The MCU is encapsulated in an SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications while offering a surface mount solution that is ideal for modern printed circuit board designs.

Key Features

  • Core Processor: The core of the PIC18F24J10T-I/SO is a PIC18 microcontroller which operates at a maximum frequency of 40MHz. It is based on an advanced RISC architecture that provides the power and flexibility needed for more complex tasks.
  • Program Memory: It comes with 16KB of flash program memory, allowing for ample space for application code, which is essential for embedded systems that require long-term reliability and in-field programmability.
  • RAM and Data EEPROM: The MCU includes 768 bytes of RAM for data processing and 256 bytes of EEPROM for non-volatile data storage, which is vital for applications that need to retain data even after power is cycled.
  • I/O Ports: The device features 24 versatile input/output pins that support various digital peripherals, enabling designers to interface with sensors, actuators, and other electronic components.
  • Communication Peripherals: It is equipped with multiple communication interfaces, including USART, SPI, and I²C, which allow for easy integration into a larger system and communication with other devices.
  • 10-bit Analog-to-Digital Converter: The integrated 10-bit ADC with up to 10 channels provides the capability to convert analog signals to digital, facilitating the use of analog sensors and inputs.
  • Operating Voltage: The MCU operates over a broad voltage range of 2.0V to 3.6V, making it suitable for low-power applications and battery-operated devices.
  • Temperature Range: Designed to withstand industrial temperature ranges, it operates between -40°C to 85°C, ensuring reliability and performance under extreme conditions.

Applications

The PIC18F24J10T-I/SO is a versatile MCU that is ideal for a diverse array of applications, such as automotive systems, consumer electronics, industrial automation, and IoT devices. Its rich set of peripherals and ability to operate in harsh environments make it a go-to choice for designers looking for a reliable and flexible microcontroller solution.

With Microchip's commitment to quality and long-term availability, the PIC18F24J10T-I/SO is not just a component but a trusted foundation for your embedded designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess