EN
  • EN
  • DE

MSP432E411YTZAD

Part No MSP432E411YTZAD
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 212NFBGA  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series SimpleLink™
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity 1-Wire, CANbus, EBI/EMI, Ethernet, I²C, QSSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, QEI, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Supply Voltage - Operating 1.14V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 212-VFBGA
Supplier Device Package 212-NFBGA (10x10)
Base Product Number MSP432E411
Other Names 296-47521
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261930-MSP432E411YTZAD
Ultra Librarian 3D Model Ultra Librarian MSP432E411YTZAD CAD Model

Description

Introducing the MSP432E411YTZAD Microcontroller from Texas Instruments

The MSP432E411YTZAD is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and commercial applications requiring efficient power management and robust connectivity. This advanced MCU is part of the MSP432E4 family, which is renowned for its integration of critical features that facilitate complex computations, signal processing, and control tasks.

At the core of the MSP432E411YTZAD is a powerful 120-MHz ARM® Cortex®-M4F processor, which includes a floating-point unit (FPU) and provides the computational horsepower necessary for intricate algorithms and control systems. The MCU is equipped with 1MB of flash memory and 256KB of SRAM, ensuring ample space for application code and data storage. This combination of processing power and memory makes it an excellent choice for edge computing and IoT devices that require local data processing and decision-making capabilities.

The connectivity options for the MSP432E411YTZAD are extensive. It features a 10/100 Ethernet MAC with IEEE 1588 Precision Time Protocol (PTP) support, making it ideal for networked applications. Additionally, it includes a variety of communication interfaces such as USB 2.0, SPI, I2C, and UART, allowing for versatile peripheral connections and data exchange with other devices.

Designed with power efficiency in mind, the MSP432E411YTZAD supports multiple power-saving modes, which enable the reduction of power consumption when the MCU is idle or when only certain functions are needed. This feature is crucial for battery-powered or energy-sensitive applications.

The device also boasts a range of integrated analog peripherals, including ADCs, DACs, and analog comparators, which simplify the design of mixed-signal systems. For enhanced security, it incorporates hardware-based cryptographic acceleration and supports secure boot and secure JTAG, ensuring the integrity and confidentiality of your application.

With its robust set of features, the MSP432E411YTZAD is an ideal microcontroller for applications in automation, control systems, IoT devices, and any scenario where reliable performance and connectivity are a must. Texas Instruments provides comprehensive support for the MSP432E4 family with development tools, software libraries, and reference designs to accelerate the development process and bring your innovative products to market faster.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0457 $57.1371
7+ $15.6272 $109.3904
10+ $15.1389 $151.3890
14+ $14.6505 $205.1070
18+ $14.1622 $254.9196
24+ $12.6971 $304.7304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess