EN
  • EN
  • DE

MSP50P34DWE1A

Part No MSP50P34DWE1A
Manufacturer Texas Instruments
Description Mixed Signal Processor, 0-Ext Bit, 19.7MHz, CMOS, PDSO16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1173304-MSP50P34DWE1A
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP50P34DWE1A CAD Model

Description

Product Overview: MSP50P34DWE1A

The MSP50P34DWE1A is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features tailored for a wide array of applications. This microcontroller is part of the MSP430 family, which is well-known for its low-power consumption and reliable performance in industrial, commercial, and consumer electronics.

Key Features:

  • Low Power Consumption: The MSP50P34DWE1A is designed with Texas Instruments' unique low-power design, which allows for extended battery life in portable applications.
  • Advanced Clock System: It includes a flexible clock system that supports multiple clock sources and modes, enabling the device to optimize performance and power efficiency.
  • Robust Digital and Analog Peripherals: This MCU comes with a variety of integrated peripherals such as timers, serial communication modules, and a 10-bit analog-to-digital converter, enhancing its functionality and reducing the need for external components.
  • Memory: It features ample memory resources, including flash memory and RAM, facilitating complex program execution and data storage.
  • Security: The MSP50P34DWE1A incorporates security features that protect against unauthorized access to the device, ensuring the integrity and confidentiality of the application.
  • Development Support: Texas Instruments provides comprehensive development tools and software libraries, simplifying the design process and reducing time-to-market.

Applications:

The versatile nature of the MSP50P34DWE1A makes it suitable for a range of applications, including but not limited to:

  • Sensing and monitoring systems
  • Portable medical devices
  • Smart home automation
  • Energy management
  • Consumer electronics

Conclusion:

The MSP50P34DWE1A from Texas Instruments represents a blend of power efficiency, processing capability, and integration, making it a go-to solution for designers who require a reliable and flexible MCU platform. With its extensive feature set and support for a multitude of applications, the MSP50P34DWE1A is poised to drive innovation and efficiency in a wide range of electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7400 $51.8000
165+ $0.6072 $100.1880
255+ $0.5883 $150.0165
355+ $0.5693 $202.1015
455+ $0.5503 $250.3865
610+ $0.4934 $300.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 659 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess