EN
  • EN
  • DE

MSP50P34N16I2D

Part No MSP50P34N16I2D
Manufacturer Texas Instruments
Description MIXED-SIGNAL PROCESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1227612-MSP50P34N16I2D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP50P34N16I2D CAD Model

Description

The MSP50P34N16I2D is a highly integrated and sophisticated microcontroller unit (MCU) from Texas Instruments, renowned for its robust performance and versatility in various applications. This MCU is part of the MSP family, which is well-known for its low-power consumption and high reliability, making it an ideal choice for industrial, automotive, and consumer electronics applications.

Key Features

  • Advanced Processing Core: At the heart of the MSP50P34N16I2D is a powerful processing core that delivers efficient operation and supports complex computations required in modern electronic systems.
  • Memory: The MCU comes with ample memory, including both flash and RAM, to handle demanding applications and data-intensive tasks without compromising on performance.
  • Connectivity: With multiple communication interfaces, this product ensures seamless connectivity and easy integration into various systems. It supports standard protocols such as I2C, SPI, and UART.
  • Digital and Analog I/O: The MSP50P34N16I2D offers a wide array of digital and analog input/output pins, providing the flexibility to interface with sensors, actuators, and other peripherals.
  • Low-Power Operation: True to the MSP series, this MCU is designed for low-power operation, which is crucial for battery-powered devices and applications where energy efficiency is paramount.
  • Robust Security Features: Security is a top priority, and the MSP50P34N16I2D includes features to protect against unauthorized access and ensure data integrity.
  • Temperature Range: The device can operate across a wide temperature range, making it suitable for harsh environments and outdoor applications.

Applications

The MSP50P34N16I2D is versatile enough to be used in a broad range of applications, including but not limited to:

  • Smart home devices
  • Industrial control systems
  • Automotive electronics
  • Portable medical devices
  • Energy management systems

In conclusion, the MSP50P34N16I2D from Texas Instruments is a powerful and reliable microcontroller that offers a perfect blend of performance, connectivity, and energy efficiency. Its robust feature set and flexible I/O capabilities make it an excellent choice for developers looking to create sophisticated and durable electronic products.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess