EN
  • EN
  • DE

MUX36D04IPW

Part No MUX36D04IPW
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX DUAL 4:1 170OHM 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000228-MUX36D04IPW
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Package Tube
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MUX36D04
Product Status Active
Ultra Librarian 3D Model Ultra Librarian MUX36D04IPW CAD Model

Description

Product Overview: MUX36D04IPW from Texas Instruments

The MUX36D04IPW is a cutting-edge, precision multiplexer from Texas Instruments, designed to cater to a wide range of applications that require high-accuracy signal routing. This device is part of TI’s extensive portfolio of multiplexers which are known for their reliability and performance in critical applications.

This multiplexer is a 4-channel, differential 2:1 device, which means it can route two differential input signals to a single output channel. It boasts an exceptional signal integrity with a low on-capacitance (C<sub>ON) and low charge injection, making it ideal for precision data acquisition systems, test equipment, and other applications where signal fidelity is paramount.

The MUX36D04IPW operates over a wide supply range of ±5V to ±18V or a single supply of 10V to 36V, providing versatility in various system designs. Its low on-resistance (R<sub>ON) and low leakage currents further enhance its performance, ensuring minimal signal loss and high accuracy in signal switching.

Designed with a focus on durability and robustness, the MUX36D04IPW features an extended industrial temperature range, making it suitable for harsh environments. The device is offered in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) which is conducive for space-constrained applications.

In terms of compatibility and ease of use, the MUX36D04IPW is compatible with various microcontrollers and is easy to interface with digital signals, thanks to its logic-level control inputs. It also includes break-before-make switching, which prevents signal overlap and ensures clean, glitch-free signal transitions.

For designers and engineers looking to implement a high-performance multiplexer in their systems, the MUX36D04IPW from Texas Instruments stands out as a reliable and high-quality choice. Its precision specifications and robust design make it an excellent component for achieving accurate signal routing in sophisticated electronic systems.

For more detailed information, technical specifications, and application support, please refer to the Texas Instruments official website or contact their customer service for personalized assistance.

You May Also Be Interested in

Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9916 $53.9496
14+ $7.3777 $103.2878
21+ $7.1472 $150.0912
29+ $6.9166 $200.5814
38+ $6.6861 $254.0718
51+ $5.9944 $305.7144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess