EN
  • EN
  • DE

OMAP3515DCBC

Part No OMAP3515DCBC
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-35XX 600MHZ 515FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Temperature Range - Operating 0°C to 90°C (TJ)
Security Package / Case 515-VFBGA, FCBGA
Case / Package 515-POP-FCBGA (14x14)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 025893-OMAP3515DCBC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OMAP3515DCBC CAD Model

Description

The OMAP3515DCBC is a high-performance, advanced multimedia application processor manufactured by Texas Instruments.

  • Architecture Family: OMAP 3
  • Core: 600MHz ARM Cortex-A8 core.
  • Graphics Accelerator: Integrated PowerVR SGX.
  • Graphics Support: OpenGL ES 2.0 and OpenVG 1.1.
  • Video Accelerator: High-definition (HD) video accelerator supporting 720p HD video playback and recording.
  • Connectivity: USB 2.0, SPI, I2C, and UART.
  • Power Management: Dynamic voltage and frequency scaling (DVFS).

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess