EN
  • EN
  • DE

OMAP5912ZZG

Part No OMAP5912ZZG
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description This data sheet revision history highlights the technical changes made to SPRS231D to generate SPRS231E
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-59xx
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 192MHz
Co-Processors/DSP Signal Processing; C55x, System Control; CP15
RAM Controllers LPDDR
Graphics Acceleration No
Display & Interface Controllers Keyboard, LCD
USB USB 1.1 (1), USB 1.x (2)
Voltage - I/O 1.8V, 2.75V, 3.3V
Operating Temperature Range -40°C ~ 85°C (TC)
Security Features Cryptography, Random Number Generator
Package 289-TFBGA
Manufacturer Package 289-BGA (12x12)
Additional Interfaces 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD/SDIO, SPI, UART
Win Source Part Number 1232955-OMAP5912ZZG
Manufacturer Homepage www.ti.com
Family Name OMAP5912
Introduction Date April 01, 2005
ECCN 5A002.a.1.a
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian OMAP5912ZZG CAD Model

Description

The OMAP5912ZZG is a highly integrated microprocessor designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of TI's OMAP™ (Open Multimedia Applications Platform) family and is specifically engineered to provide a robust solution for multimedia applications.

Key Features

  • High-Performance Architecture: At the heart of the OMAP5912ZZG lies a dual-core architecture that includes an ARM925 core and a TMS320C55x DSP core. This combination allows the processor to handle complex tasks efficiently, delivering superior performance for both general-purpose processing and specialized digital signal processing.
  • Integrated Multimedia Support: The processor is designed to support a range of multimedia functionalities, including audio, video, and image processing. This makes it an ideal choice for applications such as portable media players, digital cameras, and other multimedia-intensive devices.
  • Low Power Consumption: Power efficiency is a critical aspect of mobile processors, and the OMAP5912ZZG excels in this area. Its advanced power management features ensure extended battery life for portable devices without compromising on performance.
  • Extensive Connectivity: The OMAP5912ZZG offers a variety of connectivity options, including USB, I2C, and UART interfaces, which allow for easy integration with peripheral devices and other components within a system.
  • Scalability and Flexibility: Texas Instruments has designed the OMAP5912ZZG to be scalable and flexible, enabling manufacturers to use it across multiple product lines with varying performance and feature requirements.

Applications

The OMAP5912ZZG is suitable for a wide range of applications, particularly those requiring intensive processing capabilities and multimedia support. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Devices
  • Automotive Infotainment Systems

Conclusion

The OMAP5912ZZG from Texas Instruments stands out as a versatile and powerful processor that can handle the demands of modern multimedia applications. With its dual-core architecture, integrated multimedia support, and low power consumption, it offers a compelling solution for manufacturers looking to develop cutting-edge portable and embedded devices.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess