EN
  • EN
  • DE

OPA1662AIDRQ1

Part No OPA1662AIDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8SOIC / Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Amplifier Type Audio
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 17V/µs
Gain Bandwidth Product 22 MHz
Current - Input Bias 600 nA
Voltage - Input Offset 500 µV
Current - Supply 1.5mA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA1662
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650691-OPA1662AIDRQ1
Ultra Librarian 3D Model Ultra Librarian OPA1662AIDRQ1 CAD Model

Description

The OPA1662AIDRQ1 from Texas Instruments is a high-performance, automotive-grade operational amplifier designed for audio and general-purpose applications. This device is part of TI's renowned family of sound-plus audio op-amps, which are engineered to provide low noise, low distortion, and high bandwidth, making them perfect for high-fidelity audio systems.

Key Features

  • Low Noise: The OPA1662AIDRQ1 boasts an ultra-low noise density of 3.3 nV/√Hz at 1 kHz, ensuring crystal-clear audio reproduction and signal integrity.
  • Low Distortion: With total harmonic distortion plus noise (THD+N) of 0.00014% at 1 kHz, this op-amp minimizes unwanted harmonics, delivering pure sound quality.
  • Wide Bandwidth: A wide bandwidth of 22 MHz at a gain of +1 ensures the amplifier can handle a broad range of audio frequencies without loss of fidelity.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which maximizes dynamic range within a given supply voltage.
  • Wide Supply Range: The OPA1662AIDRQ1 operates over a wide supply range of ±2.25 V to ±18 V, accommodating a variety of power requirements for different systems.
  • Automotive Qualified: As a Q1 device, it meets the rigorous standards required for automotive applications, ensuring reliability and performance under harsh conditions.

Applications

The versatility of the OPA1662AIDRQ1 makes it suitable for a wide array of applications, especially where high-quality audio performance is essential. It is commonly used in:

  • Automotive audio systems
  • Professional audio equipment
  • Home theater and Hi-Fi systems
  • Headphone amplifiers
  • Active filters and DAC buffer amplifiers

Package and Quality

The OPA1662AIDRQ1 is available in a compact SOIC-8 (D) package, making it ideal for space-constrained applications. It is also characterized for operation over the extended industrial temperature range of -40°C to +125°C. With Texas Instruments' commitment to quality, this operational amplifier is a dependable choice for designers seeking to enhance the audio experience in automotive and consumer electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.1005
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.0701
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1268
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.0693
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.5767
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0714 $51.7850
59+ $1.6996 $100.2764
92+ $1.6465 $151.4780
126+ $1.5934 $200.7684
163+ $1.5403 $251.0689
218+ $1.3810 $301.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,800 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess