EN
  • EN
  • DE

OPA211AIDGKRG4

Part No OPA211AIDGKRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package 8-VSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Common Mode Rejection Ratio 114 dB
Gain Bandwidth Product 80 MHz
Input Bias Current 175 nA
Input Offset Voltage (Vos) 30 µV
Lead Free Contains Lead
Max Dual Supply Voltage 18 V
Max I/O Voltage 125 µV
Maximum Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Dual Supply Voltage 2.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Nominal Gain Bandwidth Product 45 MHz
Nominal Supply Current 6 mA
Number of Channels 1
Number of Circuits 1
Number of Pins 8
Operating Supply Current 3.6 mA
Operating Supply Voltage 18 V
Output Current 30 mA
Output Current per Channel 30 mA
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Slew Rate 27 V/µs
Voltage Gain 114 dB
Win Source Part Number 1083269-OPA211AIDGKRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA211AIDGKRG4 CAD Model

Description

The OPA211AIDGKRG4 is a high-precision operational amplifier designed and manufactured by Texas Instruments, a leader in analog and digital semiconductor ICs. This operational amplifier is part of the OPAx211 series, which is known for its low noise and high-speed performance. The OPA211AIDGKRG4 is ideal for a wide range of applications, including medical instruments, professional audio equipment, test and measurement devices, and high-end consumer audio systems.

Key Features

  • Low Noise: The OPA211AIDGKRG4 boasts an ultra-low voltage noise density of 1.1 nV/√Hz at 1 kHz, making it one of the lowest noise operational amplifiers in the industry. This feature is critical for applications requiring high signal fidelity and low distortion.
  • High Speed: With a slew rate of 27 V/µs and a gain bandwidth product of 45 MHz, this op-amp provides fast settling times and accurate signal amplification for high-speed signal processing.
  • Precision: The precision of the OPA211AIDGKRG4 is highlighted by its low offset voltage of 150 µV and low drift over time and temperature, ensuring stable performance in precision applications.
  • Wide Supply Range: The device can operate with a supply voltage range from ±2.25 V to ±18 V, accommodating a variety of power supply configurations and allowing for flexible design integration.
  • Robust Design: This operational amplifier is designed to be robust with a high open-loop gain and high output drive capability, ensuring reliable performance even in demanding environments.

Applications

  • Medical instrumentation
  • Professional audio equipment
  • Test and measurement devices
  • High-end consumer audio systems
  • Analog filter design

Package and Quality

The OPA211AIDGKRG4 comes in a VSSOP-8 (DGK) package, which is compact and suitable for space-constrained applications. It is also RoHS compliant and follows Texas Instruments' quality standards for high reliability and performance.

Conclusion

In summary, the OPA211AIDGKRG4 from Texas Instruments is a top-tier operational amplifier that combines low noise, high precision, and high-speed characteristics. Its versatility makes it an excellent choice for designers looking to improve signal quality and performance in a variety of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0710 $50.7100
25+ $4.1608 $104.0200
38+ $4.0308 $153.1704
52+ $3.9007 $202.8364
67+ $3.7707 $252.6369
89+ $3.3806 $300.8734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess