EN
  • EN
  • DE

OPA2234UE4

Part No OPA2234UE4
Manufacturer Texas Instruments
Description Low-Power, Precision SINGLE-SUPPLY OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233447-OPA2234UE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian OPA2234UE4 CAD Model

Description

The Texas Instruments OPA2234UE4 represents a high-precision operational amplifier that delivers a blend of low noise, high speed, and precision, making it an optimal choice for a wide range of applications. This operational amplifier is part of Texas Instruments' renowned portfolio of high-performance analog products, designed to meet the stringent requirements of advanced electronic systems.

Key Features

  • Low Noise Performance: The OPA2234UE4 boasts a low voltage noise density, ensuring clean and accurate signal amplification, critical for applications such as audio processing and test equipment.
  • High Speed: With a fast slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes, making it suitable for high-speed data acquisition and video processing.
  • Precision: The device features low offset voltage and drift over temperature, which guarantees consistent performance and high accuracy in measurement and control systems.
  • Wide Supply Range: This operational amplifier can operate from a wide supply range, accommodating various application requirements and simplifying power supply design.
  • Single or Dual Supply Operation: The flexibility of single or dual supply operation allows for easy integration into a multitude of circuit configurations.
  • Robust Design: The OPA2234UE4 is designed to be robust against electrostatic discharge (ESD) events, enhancing its durability and lifespan in harsh environments.

Applications

The OPA2234UE4 is ideal for a broad array of applications including:

  • Precision instrumentation
  • Active filtering
  • Audio processing
  • Data acquisition systems
  • Medical equipment
  • Professional microphones
  • Industrial process controls

Product Specifications

Parameter Value
Noise Figure (nV/√Hz) Low
Slew Rate (V/µs) High
Offset Voltage (mV) Low
Supply Voltage Range (V) Wide
ESD Tolerance (V) High

With its combination of features, the OPA2234UE4 from Texas Instruments is a versatile and reliable choice for engineers seeking to enhance the performance of their electronic designs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess