EN
  • EN
  • DE
  • IT

OPA2277UA/OPA2277U

Part No OPA2277UA/OPA2277U
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 759038-OPA2277UA/OPA2277U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2277UA/OPA2277U CAD Model

Description

The OPA2277UA/OPA2277U from Texas Instruments represents a family of high-precision operational amplifiers that offer an ideal blend of performance and versatility. Designed to meet the demanding requirements of a wide array of applications, these op-amps are well-suited for tasks ranging from precision instrumentation to active filtering and industrial process controls.

Key Features

  • Low Offset Voltage: The OPA2277 series boasts a very low input offset voltage of just 10 µV (max for OPA2277U), ensuring high accuracy in precision applications.
  • Low Noise: With a low noise density of 0.3 µV/√Hz at 1 kHz, these operational amplifiers are perfect for applications where signal integrity is paramount.
  • High Gain Bandwidth: These devices offer a gain bandwidth product of 8 MHz, providing ample bandwidth for a variety of applications while maintaining stability.
  • High Open-Loop Gain: An impressive open-loop gain greater than 120 dB ensures high gain accuracy in closed-loop configurations.
  • Wide Supply Range: The OPA2277 can operate with a supply voltage range from ±2.5 V to ±18 V, accommodating a diverse set of power requirements.
  • Low Quiescent Current: The operational amplifiers have a low quiescent current of 800 µA per amplifier, making them suitable for battery-powered devices.

Applications

  • Electronic Scales
  • Precision Analog-to-Digital Converters (ADCs)
  • Active Filters
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Industrial Process Controls

The OPA2277UA/OPA2277U operational amplifiers are available in an 8-pin SOIC package, providing a compact solution that is easy to integrate into a variety of circuit designs. With their exceptional performance and Texas Instruments' reputation for quality, these op-amps are an excellent choice for designers looking for reliability and precision.

Whether for professional, industrial, or educational use, the OPA2277 series stands out as a versatile and high-performing component that can help enhance the functionality and efficiency of electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5541 $52.6395
195+ $0.5191 $101.2245
300+ $0.5015 $150.4500
430+ $0.4665 $200.5950
560+ $0.4489 $251.3840
700+ $0.4314 $301.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,130 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess