The OPA2344EA/250G4 is a high-performance, precision operational amplifier (op-amp) manufactured by the renowned electronics company, Texas Instruments. This device is designed to meet a wide range of applications, including sensor amplification, active filtering, and audio processing. It is particularly suitable for battery-powered systems due to its low power consumption and wide supply voltage range.
Key Features
- Low Power Consumption: The OPA2344EA/250G4 is optimized for low-power operations, making it ideal for portable and battery-operated equipment.
- Wide Supply Voltage Range: It operates across a broad supply voltage range from 2.5V to 5.5V, providing design flexibility for various circuits.
- High Precision: With its precision design, the op-amp ensures minimal error in signal amplification and processing, leading to accurate and reliable performance.
- Rail-to-Rail Output: The device features rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage.
- MicroSize Package: The OPA2344EA/250G4 comes in a compact, surface-mount package that is space-efficient and suitable for high-density circuit designs.
Applications
- Portable Instrumentation
- Analog Signal Conditioning
- Active Filtering
- Audio and Video Processing
- Data Acquisition Systems
Technical Specifications
Parameter
Value
Number of Channels
2
Bandwidth
5.5 MHz
Slew Rate
6 V/μs
Input Offset Voltage
1 mV (Typical)
Operating Temperature Range
-40°C to +125°C
The OPA2344EA/250G4 by Texas Instruments is a versatile and efficient solution for designers seeking a high-quality operational amplifier for their electronic projects. Its combination of low power consumption, precision, and compact form factor makes it an excellent choice for a multitude of applications.