The OPA2347EA from Texas Instruments is a high-precision operational amplifier designed for a wide range of applications. This op-amp is part of TI's renowned family of low-power, general-purpose operational amplifiers that are known for their excellent performance and reliability. With its compact size and low-power consumption, the OPA2347EA is particularly suitable for portable and battery-powered devices.
Key Features
- Low Power Consumption: The OPA2347EA is optimized for low-power operations, making it ideal for extending the battery life of portable devices.
- High Precision: With its low input bias current and low offset voltage, this operational amplifier ensures high-precision signal amplification and processing.
- Rail-to-Rail Output: The device offers rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is especially useful in single-supply applications.
- Wide Supply Range: It operates from a supply voltage range of 2.1V to 5.5V, allowing for flexibility in various circuit designs.
- MicroSIZE Package: The OPA2347EA comes in a small SOT23-8 package, which is perfect for space-constrained applications.
Applications
The versatility of the OPA2347EA makes it suitable for a broad spectrum of applications, including:
- Portable Instrumentation
- Sensor Signal Conditioning
- Active Filtering
- Data Acquisition Systems
- Medical Devices
- Audio Processing
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range |
2.1V to 5.5V |
| Input Offset Voltage |
1mV (max) |
| Input Bias Current |
1pA (typical) |
| Operating Temperature Range |
-40°C to +125°C |
| Package Type |
SOT23-8 |
In summary, the OPA2347EA operational amplifier from Texas Instruments is a high-performance, low-power device that fits a multitude of applications where efficiency and precision are critical. Its small footprint and low-voltage operation make it an excellent choice for modern, compact electronic systems.