EN
  • EN
  • DE
  • IT

OPA2348A

Part No OPA2348A
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP-8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 740586-OPA2348A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2348A CAD Model

Description

The OPA2348A from Texas Instruments is a high-performance, precision operational amplifier that excels in a wide range of applications. This op-amp is part of Texas Instruments' renowned portfolio of integrated circuits designed for analog signal processing tasks. It is well-suited for applications requiring low power consumption, high accuracy, and a miniature package.

Key Features

  • Low Power Consumption: The OPA2348A is designed for battery-powered and portable applications, with a quiescent current of just 17µA per channel. This feature makes it an excellent choice for energy-sensitive designs.
  • High Precision: With its low offset voltage and low drift over temperature, the OPA2348A provides precise measurement and control, ensuring reliable performance in critical applications.
  • Rail-to-Rail Output: The ability to swing the output voltage from rail to rail enhances the dynamic range, making the most of the supply voltage in applications such as data acquisition systems.
  • Wide Supply Range: The OPA2348A operates with a supply voltage range from 2.1V to 5.5V, allowing for flexibility in both single-supply and split-supply configurations.

Applications

The OPA2348A is a versatile component that can be used in a variety of applications including:

  • Portable instrumentation
  • Sensor signal conditioning
  • Medical devices
  • Active filtering
  • Analog-to-Digital Converter (ADC) drivers

Package and Quality

The Texas Instruments OPA2348A comes in a space-saving SC70-5 package, which is ideal for compact designs where board space is at a premium. Additionally, the product is supported by Texas Instruments' commitment to quality and reliability, ensuring that it meets the rigorous demands of industrial and commercial applications.

Conclusion

The OPA2348A from Texas Instruments is a reliable and efficient solution for designers who require a high-precision operational amplifier with low power consumption. Its rail-to-rail output and wide supply voltage range make it a flexible choice for a multitude of analog circuits. Whether for portable devices or precision instrumentation, the OPA2348A stands out as a top choice for engineers around the globe.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4323 $56.1990
320+ $0.3547 $113.5040
490+ $0.3436 $168.3640
675+ $0.3325 $224.4375
875+ $0.3214 $281.2250
1,170+ $0.2883 $337.3110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 402,500 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess