EN
  • EN
  • DE
  • IT

VNQ690SP13TR

Part No VNQ690SP13TR
Manufacturer STMicroelectronics
Catalog PMIC - Hot Swap Controllers
Description IC PWR DRIVER N-CHAN 1:1 PWRSO10  /  Power Switch/Driver 1:1 N-Channel 10A 10-PowerSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 6V ~ 36V
Supply Voltage - Operating Not Required
Current - Output (Max) 10A
Rds On (Typ) 90mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 10-PowerSO
Package / Case PowerSO-10 Exposed Bottom Pad
Base Product Number VNQ690
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 600
Win Source Part Number 1225170-VNQ690SP13TR
Ultra Librarian 3D Model Ultra Librarian VNQ690SP13TR CAD Model

Description

The VNQ690SP13TR from STMicroelectronics is a high-performance, automotive-grade quad channel high-side driver, designed to manage high current loads that are typical in automotive applications. It is part of the VIPower M0-7 series and is housed in a PowerSSO-36 package. This device is specifically engineered to deliver a reliable and efficient solution for driving resistive, inductive, or capacitive loads, including lamps, solenoids, or motors.

Key Features

  • Multiple Channel Outputs: The VNQ690SP13TR offers four independent channels, making it versatile for controlling various loads with a single chip.
  • High-Side Switch: The high-side switch configuration ensures safe operation by connecting the load to the positive supply rail, offering inherent protection against short circuits.
  • Current Limitation: Each channel is equipped with current limitation and thermal shutdown features to protect the device and the load in case of overload conditions.
  • Diagnostic Functions: Integrated diagnostic functions provide feedback on the status of each channel, including open-load detection and overtemperature protection, which are crucial for fault-tolerant applications.
  • Automotive Compliance: The device is designed to meet the stringent requirements of automotive applications, with compliance to ISO 26262 and AEC-Q100 standards.

Applications

The VNQ690SP13TR is suitable for a wide range of automotive applications, such as:

  • Body Control Modules
  • Automotive Lighting Systems
  • Engine Management Systems
  • Power Distribution Modules

Technical Specifications

The device operates over a wide voltage range and offers robust performance:

  • Operating Voltage: 5.5 V to 36 V
  • Output Current (per channel): Up to 6 A
  • Thermal Shutdown
  • Low Standby Current

The VNQ690SP13TR is supplied in a tape and reel packaging format, denoted by the 'TR' suffix, facilitating efficient handling and manufacturing processes. STMicroelectronics' commitment to quality and reliability makes the VNQ690SP13TR a trusted choice for automotive engineers and designers seeking a robust high-side driver solution.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $5.2825
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN / Hot Swap Controller, Monitor 1 Channel General Purpose 16-DFN (5x3)
Lowest to $45.6359
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 14TSSOP / Hot Swap Controller 1 Channel -48V 14-TSSOP
Lowest to $6.0960

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess