EN
  • EN
  • DE

OPA2350

Part No OPA2350
Manufacturer Texas Instruments
Description High-Speed, Single-Supply, Rail-to-Rail OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1233507-OPA2350
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Signal Processing, Imaging, Video & Vision, Test & Measurement, Automation & Process Control, Audio, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian OPA2350 CAD Model

Description

The OPA2350 from Texas Instruments is a high-performance, high-speed operational amplifier designed for a wide range of applications. This op-amp is a member of the precision family, renowned for its excellent speed-to-power ratio, making it an ideal choice for battery-powered and portable applications where efficiency is paramount.

Key Features

  • High Bandwidth: With a bandwidth of 38MHz, the OPA2350 provides fast settling times and accurate signal reproduction, making it suitable for high-frequency signal processing.
  • Low Noise: The device boasts a low voltage noise density of 8nV/√Hz, ensuring clean amplification of signals with minimal added noise, which is critical for precision instrumentation and sensitive measurement systems.
  • Low Quiescent Current: It operates with a low quiescent current of 2.5mA per channel, contributing to energy efficiency in continuous operation.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output swing, providing the maximum possible dynamic range, which is especially useful in single-supply applications.
  • Single or Dual Supply Operation: It can be powered by a single supply ranging from 2.7V to 5.5V or dual supplies of ±1.35V to ±2.75V, offering flexibility in various circuit designs.

Applications

The OPA2350 is versatile and can be used in several applications, such as:

  • Active filters
  • Photodiode amplification
  • ADC/DAC buffering
  • Audio processing
  • Test and measurement equipment

Package and Reliability

This operational amplifier is available in a variety of packages, including the space-saving 8-pin VSSOP and the standard 8-pin SOIC, allowing for flexibility in PCB design. Texas Instruments' commitment to quality ensures that the OPA2350 op-amp delivers consistent performance and reliability across a wide temperature range of -40°C to +125°C.

For engineers and designers looking for a robust, high-speed op-amp that does not compromise on power efficiency, the OPA2350 from Texas Instruments represents an excellent choice that balances performance with practicality.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4132 $54.1320
23+ $4.4416 $102.1568
35+ $4.3028 $150.5980
49+ $4.1640 $204.0360
63+ $4.0252 $253.5876
84+ $3.6088 $303.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess