MAX161ACWI+ Product Overview
The MAX161ACWI+ is a high-performance, 12-bit data acquisition system (DAS) from Maxim Integrated, designed to cater to a wide range of applications requiring precise and reliable analog-to-digital conversion. This integrated circuit combines a powerful 8-channel multiplexer, high-bandwidth track/hold, and a serial interface in a single package, providing a comprehensive solution for data acquisition tasks.
Key Features
- High Precision: The 12-bit resolution ensures fine detail in measurement, making it suitable for precision-sensitive applications.
- Integrated 8-Channel Multiplexer: Allows for the selection of one of eight single-ended inputs, making it versatile for various input configurations.
- Fast Conversion Time: With a conversion time as low as 15µs, the MAX161ACWI+ is capable of handling high-speed data acquisition requirements.
- Serial Interface: The device features a serial interface that simplifies connections to microcontrollers and reduces the number of wires needed for data communication.
- Single Supply Operation: The device operates from a single +5V supply, minimizing power supply requirements and simplifying system design.
- Low Power Consumption: It is designed for low power operation, which is ideal for battery-powered devices or energy-saving applications.
Applications
The MAX161ACWI+ is suitable for a variety of applications, including:
- Industrial Control Systems
- Data Logging Devices
- Medical Instruments
- Scientific Analysis Equipment
- Portable Instrumentation
Reliability and Quality
Maxim Integrated is known for its commitment to quality and reliability, and the MAX161ACWI+ is no exception. It is built to meet high standards, ensuring stable and reliable performance in demanding environments.
Ordering Information
The product is available in a wide temperature range version, denoted by the suffix 'I', which indicates an industrial temperature range of -40°C to +85°C. The package type is a 28-pin wide SOIC, which is suitable for surface mount technology (SMT) assembly processes.