EN
  • EN
  • DE

OPA2353EA/250G4

Part No OPA2353EA/250G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8VSSOP / CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series MicroAmplifier™
Package Tape & Reel (TR)
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 22V/µs
Gain Bandwidth Product 44 MHz
Current - Input Bias 0.5 pA
Voltage - Input Offset 3 mV
Current - Supply 5.2mA (x2 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA2353
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 250
Win Source Part Number 1083279-OPA2353EA/250G4
Ultra Librarian 3D Model Ultra Librarian OPA2353EA/250G4 CAD Model

Description

The Texas Instruments OPA2353EA/250G4 represents a high-performance, precision operational amplifier that is part of the esteemed OPA series. This particular model is designed to cater to a wide range of applications, including test and measurement systems, audio processing, data acquisition, and other electronic circuits requiring high-speed signal conditioning.

Key Features

  • High Speed: The OPA2353EA/250G4 boasts a high slew rate and bandwidth, which makes it ideal for fast signal processing applications.
  • Low Distortion: This operational amplifier features very low harmonic distortion, ensuring clean and accurate signal amplification, which is critical for high-fidelity audio applications and precision instrumentation.
  • Rail-to-Rail Output: The device can swing its output voltage very close to the supply rails, maximizing the dynamic range in low voltage applications.
  • Single or Dual Supply Operation: It is capable of operating from a single supply voltage or from dual supplies for design flexibility.
  • Wide Supply Range: With a wide supply voltage range, the OPA2353EA/250G4 can be used in various systems without requiring complex power supply arrangements.
  • Low Power Consumption: Despite its high-speed capabilities, the amplifier is designed to be power-efficient, making it suitable for battery-powered devices.

Applications

  • Audio Equipment
  • Test and Measurement Systems
  • Data Acquisition Systems
  • Active Filtering
  • Medical Instruments
  • Driving A/D Converters

The OPA2353EA/250G4 is available in a compact VSSOP-8 package, which is ideal for space-constrained applications. Its advanced design ensures stability and ease of use with capacitive loads. As a product of Texas Instruments, a leader in semiconductor solutions, you can expect reliability and performance from the OPA2353EA/250G4 operational amplifier.

Technical Specifications

  • Supply Voltage Range: ±2.5V to ±5.5V
  • Output Current: 30mA
  • Bandwidth: 44MHz
  • Slew Rate: 22V/µs
  • Operating Temperature Range: -40°C to +125°C
  • Package: VSSOP-8

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess