EN
  • EN
  • DE

OPA2380AIDGKTG4

Part No OPA2380AIDGKTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP TRANSIMP 90MHZ 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Transimpedance
Number of Circuits 2
Slew Rate 80 V/μs
Gain Bandwidth Product (GBP) 90MHz
Current - Input Bias 3pA
Voltage - Input Offset 4μV
Operating Supply Current 7.5mA
Channel Output Current 150mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1084734-OPA2380AIDGKTG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA2380AIDGKTG4 CAD Model

Description

Product Overview: Texas Instruments OPA2380AIDGKTG4

The OPA2380AIDGKTG4 is a high-performance, precision operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This op-amp is part of TI's extensive range of analog integrated circuits, known for their reliability and cutting-edge technology. The OPA2380AIDGKTG4 is specifically engineered to offer low noise, high speed, and exceptional precision, making it an ideal choice for a wide array of applications, including test and measurement systems, medical equipment, and professional audio equipment.

Key Features

  • Low Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of signal amplification, making it suitable for precision applications.
  • High Bandwidth: With a wide bandwidth, the OPA2380AIDGKTG4 can handle a range of frequencies, ensuring high-speed performance for fast signal processing.
  • Low Noise: The op-amp is designed to have low noise characteristics, which minimizes the distortion and interference in the signal, crucial for applications requiring high signal integrity.
  • Rail-to-Rail Output: It offers rail-to-rail output swing, which provides the maximum possible dynamic range, particularly beneficial in low voltage applications.
  • Power Efficiency: The device operates with a low quiescent current, making it power-efficient and suitable for battery-powered devices.

Applications

  • Test and Measurement Systems
  • Medical Instrumentation
  • Professional Audio Equipment
  • Data Acquisition Systems
  • Active Filtering

Package and Quality

The OPA2380AIDGKTG4 comes in a compact VSSOP-8 (DGK) package, which is ideal for space-constrained applications. The device is RoHS compliant and follows TI's commitment to environmentally friendly manufacturing processes. Additionally, it is characterized for extended industrial temperature ranges, ensuring reliable performance across diverse operating conditions.

With its combination of precision, efficiency, and versatility, the Texas Instruments OPA2380AIDGKTG4 operational amplifier is a top-tier component for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1505 $53.9565
26+ $3.8878 $101.0828
40+ $3.7565 $150.2600
58+ $3.4938 $202.6404
75+ $3.3624 $252.1800
93+ $3.2311 $300.4923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,310 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess